STMicroelectronics, Inc. MOSFETs STD40NF10

Description
MOSFET N-Channel 100V 50A DPAK
Request a Quote Datasheet
Description
MOSFET N-Channel 100V 50A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7609904 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7609904
MOSFETs 7609904
MOSFET N-Channel 100V 50A DPAK

MOSFET N-Channel 100V 50A DPAK

Supplier's Site
MOSFETs - 7609904P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7609904P
MOSFETs 7609904P
MOSFET N-Channel 100V 50A DPAK

MOSFET N-Channel 100V 50A DPAK

Supplier's Site
MOSFETs - 1656677 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656677
MOSFETs 1656677
MOSFET N-Channel 100V 50A DPAK

MOSFET N-Channel 100V 50A DPAK

Supplier's Site
Singapore, Singapore
100V 50A DPAK MOSFET Transistor
278-STD40NF10
100V 50A DPAK MOSFET Transistor 278-STD40NF10
N-Ch MOSFET 100V 50A 28mR DPAK Power Transistor Product overview: STD40NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 50A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD40NF10 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 100V 50A 28mR DPAK Power Transistor Product overview: STD40NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 50A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD40NF10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD40NF10 - 031144-STD40NF10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD40NF10
031144-STD40NF10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD40NF10 031144-STD40NF10
Manufacturer: STMicroelectronics Win Source Part Number: 031144-STD40NF10 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Family Name: STD40NF10 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 62nC @ 10V Max Input Capacitance: 2180pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 28 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): IPD30N10S3L34ATMA1; IPD35N10S3L26ATMA1; FDD3672_F085; Introduction Date: October 01, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031144-STD40NF10
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Family Name: STD40NF10
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 62nC @ 10V
Max Input Capacitance: 2180pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 28 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): IPD30N10S3L34ATMA1; IPD35N10S3L26ATMA1; FDD3672_F085;
Introduction Date: October 01, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-7969-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7969-1-ND
Single FETs, MOSFETs 497-7969-1-ND
N-Channel 100V 50A (Tc) 125W (Tc) Surface Mount DPAK

N-Channel 100V 50A (Tc) 125W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-7969-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7969-6-ND
Single FETs, MOSFETs 497-7969-6-ND
N-Channel 100V 50A (Tc) 125W (Tc) Surface Mount DPAK

N-Channel 100V 50A (Tc) 125W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-7969-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7969-2-ND
Single FETs, MOSFETs 497-7969-2-ND
N-Channel 100V 50A (Tc) 125W (Tc) Surface Mount DPAK

N-Channel 100V 50A (Tc) 125W (Tc) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD40NF10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD40NF10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD40NF10
MOSFET N-CH 100V 50A DPAK

MOSFET N-CH 100V 50A DPAK

Supplier's Site
Single FETs, MOSFETs - STD40NF10 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD40NF10
Single FETs, MOSFETs STD40NF10
MOSFET N-CH 100V 50A DPAK

MOSFET N-CH 100V 50A DPAK

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 50 A, 100 V, 0.025 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics - 94T3347 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 50 A, 100 V, 0.025 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics
94T3347
Mosfet Transistor, N Channel, 50 A, 100 V, 0.025 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics 94T3347
MOSFET Transistor, N Channel, 50 A, 100 V, 0.025 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 50 A, 100 V, 0.025 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Ch, 100V, 50A, To-252; Channel Type Stmicroelectronics - 57P0786 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 100V, 50A, To-252; Channel Type Stmicroelectronics
57P0786
Mosfet, N Ch, 100V, 50A, To-252; Channel Type Stmicroelectronics 57P0786
MOSFET, N CH, 100V, 50A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CH, 100V, 50A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET AC Pwr switch

MOSFET AC Pwr switch

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7609904 7609904P 278-STD40NF10 031144-STD40NF10 497-7969-1-ND STD40NF10 STD40NF10 94T3347 57P0786 STD40NF10
Product Name MOSFETs MOSFETs 100V 50A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD40NF10 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet Transistor, N Channel, 50 A, 100 V, 0.025 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics Mosfet, N Ch, 100V, 50A, To-252; Channel Type Stmicroelectronics MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3
Number of units in IC 1
PD 125000 milliwatts 125000 milliwatts 125000 milliwatts
Unlock Full Specs
to access all available technical data