Manufacturer: STMicroelectronics
Win Source Part Number: 1102886-STD3NM60T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 3A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 324pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
600V 3A N-Channel Power MOSFET, 1.5R, TO-252 DPAK Product overview: STD3NM60T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 3A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD3NM60T4 can be used for catalog matching and distributor lookup.
N-Channel 600V 3A (Tc) 42W (Tc) Surface Mount DPAK
MOSFET N-CH 600V 3A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1102886-STD3NM60T4 | 278-STD3NM60T4 | 497-3161-2-ND | STD3NM60T4 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3NM60T4 | N-Channel 600V 3A TO-252 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 600 volts | |||
| PD | 42000 milliwatts | 42000 milliwatts |