STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3NK80Z-1 STD3NK80Z-1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 093144-STD3NK80Z-1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Family Name: STD3NK80 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 2.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 485pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.5 Ohm @ 1.25A, 10V Alternative Parts (Cross-Reference): NDD03N80Z-1G; IXTU2N80P; TSM3N80CH C5G; IPU80R4K5P7; Introduction Date: September 01, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 093144-STD3NK80Z-1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Family Name: STD3NK80 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 2.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 485pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.5 Ohm @ 1.25A, 10V Alternative Parts (Cross-Reference): NDD03N80Z-1G; IXTU2N80P; TSM3N80CH C5G; IPU80R4K5P7; Introduction Date: September 01, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3NK80Z-1 - 093144-STD3NK80Z-1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3NK80Z-1
093144-STD3NK80Z-1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3NK80Z-1 093144-STD3NK80Z-1
Manufacturer: STMicroelectronics Win Source Part Number: 093144-STD3NK80Z-1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Family Name: STD3NK80 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 2.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 485pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.5 Ohm @ 1.25A, 10V Alternative Parts (Cross-Reference): NDD03N80Z-1G; IXTU2N80P; TSM3N80CH C5G; IPU80R4K5P7; Introduction Date: September 01, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 093144-STD3NK80Z-1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Family Name: STD3NK80
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 2.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 485pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 4.5 Ohm @ 1.25A, 10V
Alternative Parts (Cross-Reference): NDD03N80Z-1G; IXTU2N80P; TSM3N80CH C5G; IPU80R4K5P7;
Introduction Date: September 01, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-12557-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12557-5-ND
Single FETs, MOSFETs 497-12557-5-ND
N-Channel 800V 2.5A (Tc) 70W (Tc) Through Hole TO-251 (IPAK)

N-Channel 800V 2.5A (Tc) 70W (Tc) Through Hole TO-251 (IPAK)

Buy Now Datasheet
Singapore, Singapore
Through-Hole 800V 2.5A MOSFET Transistor
278-STD3NK80Z-1
Through-Hole 800V 2.5A MOSFET Transistor 278-STD3NK80Z-1
800V N-CH MOSFET 2.5A 4.5R IPAK Through Hole Product overview: STD3NK80Z-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 800V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD3NK80Z-1 can be used for catalog matching and distributor lookup.

800V N-CH MOSFET 2.5A 4.5R IPAK Through Hole Product overview: STD3NK80Z-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 800V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD3NK80Z-1 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 6875352 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875352
MOSFETs 6875352
MOSFET N-Ch 800V 2.5A SuperMESH IPAK

MOSFET N-Ch 800V 2.5A SuperMESH IPAK

Supplier's Site
MOSFETs - 6875352P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875352P
MOSFETs 6875352P
MOSFET N-Ch 800V 2.5A SuperMESH IPAK

MOSFET N-Ch 800V 2.5A SuperMESH IPAK

Supplier's Site
MOSFETs - 1686701 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1686701
MOSFETs 1686701
MOSFET N-Ch 800V 2.5A SuperMESH IPAK

MOSFET N-Ch 800V 2.5A SuperMESH IPAK

Supplier's Site
Mosfet, N Channel, 800V, 2.5A, To-251; Channel Type Stmicroelectronics - 33R1154 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 800V, 2.5A, To-251; Channel Type Stmicroelectronics
33R1154
Mosfet, N Channel, 800V, 2.5A, To-251; Channel Type Stmicroelectronics 33R1154
MOSFET, N CHANNEL, 800V, 2.5A, TO-251; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:2.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

MOSFET, N CHANNEL, 800V, 2.5A, TO-251; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:2.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch, 800V-3.8ohms Zener SuperMESH 2.5A

MOSFET N-Ch, 800V-3.8ohms Zener SuperMESH 2.5A

Buy Now Datasheet
Single FETs, MOSFETs - STD3NK80Z-1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD3NK80Z-1
Single FETs, MOSFETs STD3NK80Z-1
MOSFET N-CH 800V 2.5A IPAK

MOSFET N-CH 800V 2.5A IPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD3NK80Z-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD3NK80Z-1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD3NK80Z-1
MOSFET N-CH 800V 2.5A IPAK

MOSFET N-CH 800V 2.5A IPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 093144-STD3NK80Z-1 497-12557-5-ND 278-STD3NK80Z-1 6875352 6875352P 33R1154 STD3NK80Z-1 STD3NK80Z-1 STD3NK80Z-1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3NK80Z-1 Single FETs, MOSFETs Through-Hole 800V 2.5A MOSFET Transistor MOSFETs MOSFETs Mosfet, N Channel, 800V, 2.5A, To-251; Channel Type Stmicroelectronics MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 800 volts 800 volts
PD 70000 milliwatts 70000 milliwatts 70000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; I-Pak TO-251-3 Short Leads, IPAK, TO-251AA Ipak (to-251) IPAK TO-3 TO-251-3 Short Leads, IPak, TO-251AA TO-251 (IPAK)
Unlock Full Specs
to access all available technical data