STMicroelectronics, Inc. MOSFETs STD3NK50ZT4

Description
MOSFET N-Ch 500V 2.3A SuperMESH DPAK
Request a Quote Datasheet
Description
MOSFET N-Ch 500V 2.3A SuperMESH DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6875178 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875178
MOSFETs 6875178
MOSFET N-Ch 500V 2.3A SuperMESH DPAK

MOSFET N-Ch 500V 2.3A SuperMESH DPAK

Supplier's Site
MOSFETs - 6875178P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875178P
MOSFETs 6875178P
MOSFET N-Ch 500V 2.3A SuperMESH DPAK

MOSFET N-Ch 500V 2.3A SuperMESH DPAK

Supplier's Site
MOSFETs - 1686687 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1686687
MOSFETs 1686687
MOSFET N-Ch 500V 2.3A SuperMESH DPAK

MOSFET N-Ch 500V 2.3A SuperMESH DPAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3NK50ZT4 - 031139-STD3NK50ZT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3NK50ZT4
031139-STD3NK50ZT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3NK50ZT4 031139-STD3NK50ZT4
Manufacturer: STMicroelectronics Win Source Part Number: 031139-STD3NK50ZT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Family Name: STD3NK50 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 2.3A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 280pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.3 Ohm @ 1.15A, 10V Alternative Parts (Cross-Reference): AOD3N50; NDD03N50ZT4G; FQD3N50CTM-F101; FQD3N50CTF-NL; Introduction Date: July 09, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031139-STD3NK50ZT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Family Name: STD3NK50
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 2.3A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 280pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.3 Ohm @ 1.15A, 10V
Alternative Parts (Cross-Reference): AOD3N50; NDD03N50ZT4G; FQD3N50CTM-F101; FQD3N50CTF-NL;
Introduction Date: July 09, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
500V 2.3A DPAK MOSFET Transistor
278-STD3NK50ZT4
500V 2.3A DPAK MOSFET Transistor 278-STD3NK50ZT4
500V N-CH MOSFET, 2.3A, 2.8R RdsOn, DPAK Product overview: STD3NK50ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 2.3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2.3A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD3NK50ZT4 can be used for catalog matching and distributor lookup.

500V N-CH MOSFET, 2.3A, 2.8R RdsOn, DPAK Product overview: STD3NK50ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 2.3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2.3A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD3NK50ZT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-4333-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4333-2-ND
Single FETs, MOSFETs 497-4333-2-ND
N-Channel 500V 2.3A (Tc) 45W (Tc) Surface Mount DPAK

N-Channel 500V 2.3A (Tc) 45W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-4333-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4333-1-ND
Single FETs, MOSFETs 497-4333-1-ND
N-Channel 500V 2.3A (Tc) 45W (Tc) Surface Mount DPAK

N-Channel 500V 2.3A (Tc) 45W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-4333-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4333-6-ND
Single FETs, MOSFETs 497-4333-6-ND
N-Channel 500V 2.3A (Tc) 45W (Tc) Surface Mount DPAK

N-Channel 500V 2.3A (Tc) 45W (Tc) Surface Mount DPAK

Buy Now Datasheet
Mosfet, N To-252; Transistor Polarity Stmicroelectronics - 38K7880 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N To-252; Transistor Polarity Stmicroelectronics
38K7880
Mosfet, N To-252; Transistor Polarity Stmicroelectronics 38K7880
MOSFET, N TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:2.3A; Drain Source Voltage Vds:500V; On Resistance Rds(on):3.3ohm; Rds(on) Test Voltage Vgs:10V; Power Dissipation Pd:45W; Transistor Case Style:TO-252; RoHS Compliant: No

MOSFET, N TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:2.3A; Drain Source Voltage Vds:500V; On Resistance Rds(on):3.3ohm; Rds(on) Test Voltage Vgs:10V; Power Dissipation Pd:45W; Transistor Case Style:TO-252; RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 500 Volt 2.3Amp Zener SuperMESH

MOSFET N-Ch 500 Volt 2.3Amp Zener SuperMESH

Buy Now Datasheet
Single FETs, MOSFETs - STD3NK50ZT4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD3NK50ZT4
Single FETs, MOSFETs STD3NK50ZT4
MOSFET N-CH 500V 2.3A DPAK

MOSFET N-CH 500V 2.3A DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD3NK50ZT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD3NK50ZT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD3NK50ZT4
MOSFET N-CH 500V 2.3A DPAK

MOSFET N-CH 500V 2.3A DPAK

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 6875178 6875178P 031139-STD3NK50ZT4 278-STD3NK50ZT4 497-4333-2-ND 38K7880 STD3NK50ZT4 STD3NK50ZT4 STD3NK50ZT4
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3NK50ZT4 500V 2.3A DPAK MOSFET Transistor Single FETs, MOSFETs Mosfet, N To-252; Transistor Polarity Stmicroelectronics MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Number of units in IC 1
V(BR)DSS 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

750V 33MOHM MOSFET Transistor - 278-UJ4C075033K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 242 milliwatts
View Details
3 suppliers
Single FETs, MOSFETs - AUIRFL014N-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type SOT223; TO-261-4, TO-261AA
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details