N-Channel 1000V 2.5A (Tc) 90W (Tc) Surface Mount DPAK
N-Channel 1000V 2.5A (Tc) 90W (Tc) Surface Mount DPAK
N-Channel 1000V 2.5A (Tc) 90W (Tc) Surface Mount DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 031138-STD3NK100Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 90W (Tc)
Family Name: STD3NK100Z
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 1000V (1kV)
Continuous Drain Current at 25°C: 2.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 601pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 6 Ohm @ 1.25A, 10V
Alternative Parts (Cross-Reference): TSM3N100CP ROG; TSM3N90CP ROG; TSM2N100CP ROG;
Introduction Date: May 12, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
1kV N-CH MOSFET, 2.5A, 6 Ohm, DPAK, SuperMESH Product overview: STD3NK100Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 2.5A, 6 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1kV, 2.5A, 6 Ohm, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD3NK100Z can be used for catalog matching and distributor lookup.
MOSFET Transistor, N Channel, 2.5 A, 1 kV, 5.4 ohm, 10 V, 3.75 V RoHS Compliant: Yes
MOSFET N-CH 1000V 2.5A DPAK
MOSFET N-CH 1000V 2.5A DPAK
MOSFET Hi Vltg NPN Zener SuperMESH
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-7967-6-ND | 031138-STD3NK100Z | 278-STD3NK100Z | 94T3343 | STD3NK100Z | STD3NK100Z | STD3NK100Z |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3NK100Z | 1kV 2.5A 6 Ohm DPAK MOSFET Transistor | Mosfet Transistor, N Channel, 2.5 A, 1 Kv, 5.4 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); DPAK | TO-3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| V(BR)DSS | 1000 volts | 1000 volts | |||||
| PD | 90000 milliwatts | 90000 milliwatts | 90000 milliwatts |