The STD3N95K5AG is an automotive-grade N-channel power MOSFET designed for high-voltage applications, featuring a maximum drain-source voltage of 950V and a continuous drain current rating of 2A. It has a low on-resistance of 4.3 Ω typical, which contributes to its high efficiency and power density. The device is AEC-Q101 qualified, ensuring it meets stringent automotive standards. It is also characterized by ultra-low gate charge and is 100% avalanche tested, providing reliability in demanding conditions. The MOSFET is housed in a DPAK package and is suitable for various switching applications. Its thermal resistance is rated at 2.78 °C/W junction-to-case, allowing for effective heat dissipation. The product is RoHS compliant, making it suitable for environmentally conscious designs.
Automotive-grade N-channel 950 V, 4.3 Ohm typ., 2 A MDmesh K5 Power MOSFET in a DPAK package Product overview: STD3N95K5AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 950 V, 4.3 Ohm, 2 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 950 V, 4.3 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD3N95K5AG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1324686-STD3N95K5AG
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 950 V
Current - Continuous Drain (Id) @ 25°C: 2A (Tc)
Rds On (Max) @ Id, Vgs: 5Ohm @ 1A, 10V
Vgs(th) (Max) @ Id: 5V @ 100µA
Power Dissipation (Max): 45W (Tc)
Supplier Device Package: DPAK
Gate Charge (Qg) (Max) @ Vgs: 3.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 105 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: STD3N95K5AG-ND,497-1
Base Product Number: STD3
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant
N-Channel 950V 2A (Tc) 45W (Tc) Surface Mount DPAK
N-Channel 950V 2A (Tc) 45W (Tc) Surface Mount DPAK
N-Channel 950V 2A (Tc) 45W (Tc) Surface Mount DPAK
MOSFET N-CH 950V 2A DPAK
MOSFET Automotive-grade N-channel 950 V, 4.3 Ohm typ., 2 A MDmesh K5 Power MOSFET in a DPAK package
MOSFET N-CH 950V 2A DPAK
MOSFET, AEC-Q101, N-CH, 950V, 2A, 45W ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STD3N95K5AG | 1324686-STD3N95K5AG | 497-18736-2-ND | STD3N95K5AG | STD3N95K5AG | STD3N95K5AG | 69AH2691 |
| Product Name | Automotive N-Channel 950 V 4.3 Ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Aec-Q101, N-Ch, 950V, 2A, 45W Rohs Compliant Stmicroelectronics |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| PD | 45000 milliwatts | 45000 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3; TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |