STMicroelectronics, Inc. Single FETs, MOSFETs STD3N80K5

Description
N-Channel 800V 2.5A (Tc) 60W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 800V 2.5A (Tc) 60W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-14267-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14267-6-ND
Single FETs, MOSFETs 497-14267-6-ND
N-Channel 800V 2.5A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 800V 2.5A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-14267-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14267-1-ND
Single FETs, MOSFETs 497-14267-1-ND
N-Channel 800V 2.5A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 800V 2.5A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-14267-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14267-2-ND
Single FETs, MOSFETs 497-14267-2-ND
N-Channel 800V 2.5A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 800V 2.5A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
800V 2.8 Ohm 2.5A DPAK MOSFET Transistor
278-STD3N80K5
800V 2.8 Ohm 2.5A DPAK MOSFET Transistor 278-STD3N80K5
800V N-CH MOSFET, 2.8 Ohm Rds(on), 2.5A ID, DPAK, SM Product overview: STD3N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2.8 Ohm, 2.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.8 Ohm, 2.5A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD3N80K5 can be used for catalog matching and distributor lookup.

800V N-CH MOSFET, 2.8 Ohm Rds(on), 2.5A ID, DPAK, SM Product overview: STD3N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2.8 Ohm, 2.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.8 Ohm, 2.5A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD3N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3N80K5 - 897919-STD3N80K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3N80K5
897919-STD3N80K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3N80K5 897919-STD3N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 897919-STD3N80K5 Series: SuperMESH5™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 800 V 2.5A (Tc) 60W (Tc) Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: STD3N80 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-14267-6, STD3N80K5-ND, 497-14267-2, 497-14267-1, 2266-STD3N80K5

Manufacturer: STMicroelectronics
Win Source Part Number: 897919-STD3N80K5
Series: SuperMESH5™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 800 V 2.5A (Tc) 60W (Tc) Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: STD3N80
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-14267-6, STD3N80K5-ND, 497-14267-2, 497-14267-1, 2266-STD3N80K5

Buy Now Datasheet
Single FETs, MOSFETs - STD3N80K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD3N80K5
Single FETs, MOSFETs STD3N80K5
MOSFET N-CH 800V 2.5A DPAK

MOSFET N-CH 800V 2.5A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 800V 2.8Ohm typ 2.5A Zener-protected

MOSFET N-CH 800V 2.8Ohm typ 2.5A Zener-protected

Buy Now Datasheet
Mosfet, N-Ch, 800V, 2.5A, 150Deg C, 60W; Transistor Polarity Stmicroelectronics - 26AH0148 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 2.5A, 150Deg C, 60W; Transistor Polarity Stmicroelectronics
26AH0148
Mosfet, N-Ch, 800V, 2.5A, 150Deg C, 60W; Transistor Polarity Stmicroelectronics 26AH0148
MOSFET, N-CH, 800V, 2.5A, 150DEG C, 60W; Transistor Polarity:N Channel; Continuous Drain Current Id:2.5A; Drain Source Voltage Vds:800V; On Resistance Rds(on):2.8ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 800V, 2.5A, 150DEG C, 60W; Transistor Polarity:N Channel; Continuous Drain Current Id:2.5A; Drain Source Voltage Vds:800V; On Resistance Rds(on):2.8ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD3N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD3N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD3N80K5
MOSFET N-CH 800V 2.5A DPAK

MOSFET N-CH 800V 2.5A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-14267-6-ND 278-STD3N80K5 897919-STD3N80K5 STD3N80K5 STD3N80K5 26AH0148 STD3N80K5
Product Name Single FETs, MOSFETs 800V 2.8 Ohm 2.5A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3N80K5 Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 800V, 2.5A, 150Deg C, 60W; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 60000 milliwatts 60000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data