STMicroelectronics, Inc. Single FETs, MOSFETs STD3N65M6

Description
MOSFET N-CH 650V DPAK
Request a Quote Datasheet
Description
MOSFET N-CH 650V DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - STD3N65M6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STD3N65M6-ND
Single FETs, MOSFETs STD3N65M6-ND
MOSFET N-CH 650V DPAK

MOSFET N-CH 650V DPAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 1.4 Ohm 3.5 A MOSFET Transistor
278-STD3N65M6
N-Channel 650 V 1.4 Ohm 3.5 A MOSFET Transistor 278-STD3N65M6
N-channel 650 V, 1.4 Ohm typ., 3.5 A MDmesh M6 Power MOSFET in a DPAK package Product overview: STD3N65M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 1.4 Ohm, 3.5 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 1.4 Ohm, 3.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD3N65M6 can be used for catalog matching and distributor lookup.

N-channel 650 V, 1.4 Ohm typ., 3.5 A MDmesh M6 Power MOSFET in a DPAK package Product overview: STD3N65M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 1.4 Ohm, 3.5 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 1.4 Ohm, 3.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD3N65M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3N65M6 - 935280-STD3N65M6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3N65M6
935280-STD3N65M6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3N65M6 935280-STD3N65M6
Manufacturer: STMicroelectronics Win Source Part Number: 935280-STD3N65M6 Series: * Package: Reel - TR Family Name: STD3N65 Categories: Discrete Semiconductor Products Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 935280-STD3N65M6
Series: *
Package: Reel - TR
Family Name: STD3N65
Categories: Discrete Semiconductor Products
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD3N65M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD3N65M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD3N65M6
MOSFET N-CH 650V DPAK

MOSFET N-CH 650V DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET

MOSFET

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number STD3N65M6-ND 278-STD3N65M6 935280-STD3N65M6 STD3N65M6 STD3N65M6
Product Name Single FETs, MOSFETs N-Channel 650 V 1.4 Ohm 3.5 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3N65M6 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data