Manufacturer: STMicroelectronics
Win Source Part Number: 066314-STD3N62K3
Category: Discrete Semiconductor Products
Family: FETs - Single
Series: SuperMESH3
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: 150°C (TJ)
Package: TO-252-3 DPak (2 Leads + Tab) SC-63
Manufacturer Device Package: D-Pak
Standard Package: 1
Catalog: N-Channel Standard FETs
FET Type: MOSFET N-Channel Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 620V
Current - Continuous Drain (Id) @ 25°C: 2.7A (Tc)
Vgs(th) (Max) @ Id: 4.5V @ 50µA
Gate Charge (Qg) @ Vgs: 13nC @ 10V
Input Capacitance (Ciss) @ Vds: 385pF @ 25V
Power - Max: 45W
Rds On (Max) @ Id Vgs: 2.5 Ohm @ 1.4A 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 066314-STD3N62K3 |
| Product Name | Discrete Semiconductor Products |