N-Channel 620V 2.7A (Tc) 45W (Tc) Surface Mount DPAK
N-Channel 620V 2.7A (Tc) 45W (Tc) Surface Mount DPAK
N-Channel 620V 2.7A (Tc) 45W (Tc) Surface Mount DPAK
620V N-CH MOSFET 2.7A 2.5R DPAK Product overview: STD3N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 2.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 2.7A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD3N62K3 can be used for catalog matching and distributor lookup.
MOSFET, N CH, 620V, 2.7A, TO-252, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:620V; Continuous Drain Current Id:2.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:45W; Product Range:-RoHS Compliant: Yes
MOSFET N-CH 620V 2.7A DPAK
MOSFET N-CH 620V 2.7A DPAK
MOSFET N-channel 620V, 2.7A SuperMESH Mosfet
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-8478-6-ND | 278-STD3N62K3 | 57P0762 | STD3N62K3 | STD3N62K3 | STD3N62K3 |
| Product Name | Single FETs, MOSFETs | 620V 2.7A DPAK MOSFET Transistor | Mosfet, N Ch, 620V, 2.7A, To-252, Full Reel; Channel Type Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| PD | 45000 milliwatts | 45000 milliwatts | 45000 milliwatts | |||
| TJ | -55 C (-67 F) | 150 C (302 F) |