STMicroelectronics, Inc. 620V 2.5A 2.5 Ohm DPAK MOSFET Transistor STD3LN62K3

Description
620V 2.5A N-CH MOSFET DPAK, 2.5 Ohm Product overview: STD3LN62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 2.5A, 2.5 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 2.5A, 2.5 Ohm, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD3LN62K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
620V 2.5A N-CH MOSFET DPAK, 2.5 Ohm Product overview: STD3LN62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 2.5A, 2.5 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 2.5A, 2.5 Ohm, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD3LN62K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
620V 2.5A 2.5 Ohm DPAK MOSFET Transistor
278-STD3LN62K3
620V 2.5A 2.5 Ohm DPAK MOSFET Transistor 278-STD3LN62K3
620V 2.5A N-CH MOSFET DPAK, 2.5 Ohm Product overview: STD3LN62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 2.5A, 2.5 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 2.5A, 2.5 Ohm, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD3LN62K3 can be used for catalog matching and distributor lookup.

620V 2.5A N-CH MOSFET DPAK, 2.5 Ohm Product overview: STD3LN62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 2.5A, 2.5 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 2.5A, 2.5 Ohm, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD3LN62K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3LN62K3 - 1102883-STD3LN62K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3LN62K3
1102883-STD3LN62K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3LN62K3 1102883-STD3LN62K3
Manufacturer: STMicroelectronics Win Source Part Number: 1102883-STD3LN62K3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 620V Continuous Drain Current at 25°C: 2.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 386pF @ 50V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3 Ohm @ 1.25A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102883-STD3LN62K3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 620V
Continuous Drain Current at 25°C: 2.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 386pF @ 50V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3 Ohm @ 1.25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-11213-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11213-2-ND
Single FETs, MOSFETs 497-11213-2-ND
N-Channel 620V 2.5A (Tc) 45W (Tc) Surface Mount DPAK

N-Channel 620V 2.5A (Tc) 45W (Tc) Surface Mount DPAK

Buy Now Datasheet
Mosfet, N Ch, 620V, 2.5A, To-252; Transistor Polarity Stmicroelectronics - 39T7106 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 620V, 2.5A, To-252; Transistor Polarity Stmicroelectronics
39T7106
Mosfet, N Ch, 620V, 2.5A, To-252; Transistor Polarity Stmicroelectronics 39T7106
MOSFET, N CH, 620V, 2.5A, TO-252; Transistor Polarity:N Channel; Drain Source Voltage Vds:620V; Continuous Drain Current Id:2.5A; On Resistance Rds(on):2.5ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, N CH, 620V, 2.5A, TO-252; Transistor Polarity:N Channel; Drain Source Voltage Vds:620V; Continuous Drain Current Id:2.5A; On Resistance Rds(on):2.5ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD3LN62K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD3LN62K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD3LN62K3
MOSFET N-CH 620V 2.5A DPAK

MOSFET N-CH 620V 2.5A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 620V 2.5 Ohm SuperMESH3 3 Ohm RDS

MOSFET N-Ch 620V 2.5 Ohm SuperMESH3 3 Ohm RDS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD3LN62K3 1102883-STD3LN62K3 497-11213-2-ND 39T7106 STD3LN62K3 STD3LN62K3
Product Name 620V 2.5A 2.5 Ohm DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3LN62K3 Single FETs, MOSFETs Mosfet, N Ch, 620V, 2.5A, To-252; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 45000 milliwatts 45000 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
V(BR)DSS 620 volts
Unlock Full Specs
to access all available technical data