STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD38NH02LT4-E STD38NH02LT4-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066312-STD38NH02LT4- E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 38A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 1070pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13.5 mOhm @ 19A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Computers & Computer Peripherals, Industrial
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066312-STD38NH02LT4- E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 38A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 1070pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13.5 mOhm @ 19A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Computers & Computer Peripherals, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD38NH02LT4-E - 066312-STD38NH02LT4-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD38NH02LT4-E
066312-STD38NH02LT4-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD38NH02LT4-E 066312-STD38NH02LT4-E
Manufacturer: STMicroelectronics Win Source Part Number: 066312-STD38NH02LT4- E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 38A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 1070pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13.5 mOhm @ 19A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Computers & Computer Peripherals, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 066312-STD38NH02LT4-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 38A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 1070pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13.5 mOhm @ 19A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Computers & Computer Peripherals, Industrial

Buy Now Datasheet
Singapore, Singapore
24V 38A DPAK MOSFET Transistor
285-STD38NH02LT4-E
24V 38A DPAK MOSFET Transistor 285-STD38NH02LT4-E
MOSFET N-CH 24V 38A DPAK Product overview: STD38NH02LT4-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 38A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 38A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STD38NH02LT4-E can be used for catalog matching and distributor lookup.

MOSFET N-CH 24V 38A DPAK Product overview: STD38NH02LT4-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 38A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 38A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STD38NH02LT4-E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 066312-STD38NH02LT4-E 285-STD38NH02LT4-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD38NH02LT4-E 24V 38A DPAK MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 24 volts
PD 40000 milliwatts 40000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK764R0-40E,118 - 865009-BUK764R0-40E,118 - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; D2PAK
View Details
4 suppliers
MOSFETs - 1827125P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
Single FETs, MOSFETs - 448-AIMBG120R040M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers