STMicroelectronics MOSFET Transistor STD38NH02LT

Description
Product overview: STD38NH02LT from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STD38NH02LT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: STD38NH02LT from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STD38NH02LT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
285-STD38NH02LT
MOSFET Transistor 285-STD38NH02LT
Product overview: STD38NH02LT from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STD38NH02LT can be used for catalog matching and distributor lookup.

Product overview: STD38NH02LT from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STD38NH02LT can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD38NH02LT - 742091-STD38NH02LT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD38NH02LT
742091-STD38NH02LT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD38NH02LT 742091-STD38NH02LT
Manufacturer: STMicroelectronics Win Source Part Number: 742091-STD38NH02LT Manufacturer Homepage: www.st.com Reference case: SOT-252 Reference Date Code: 07+ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 742091-STD38NH02LT
Manufacturer Homepage: www.st.com
Reference case: SOT-252
Reference Date Code: 07+
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-STD38NH02LT 742091-STD38NH02LT
Product Name MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD38NH02LT
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310704ASCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
30V 5.8A MOSFET Transistor - 289-AUIRF7379QTR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel; P-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0025 to 0.0052 kS
View Details
5 suppliers
CSD17307Q5A 30V N Channel NexFET? Power MOSFET - CSD17307Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0121 ohms
View Details
10 suppliers