STMicroelectronics, Inc. Single FETs, MOSFETs STD37P3H6AG

Description
P-Channel 30V 49A (Tc) 60W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
P-Channel 30V 49A (Tc) 60W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15964-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15964-2-ND
Single FETs, MOSFETs 497-15964-2-ND
P-Channel 30V 49A (Tc) 60W (Tc) Surface Mount DPAK

P-Channel 30V 49A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278154-STD37P3H6AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278154-STD37P3H6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278154-STD37P3H6AG
Win Source Part Number: 1278154-STD37P3H6AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, STripFET™ H6 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 49A (Tc) Rds On (Max) @ Id, Vgs: 15mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 60W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Gate Charge (Qg) (Max) @ Vgs: 30.6 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1630 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15964-6,497-1596 4-2,497-15964-1 Base Product Number: STD37 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278154-STD37P3H6AG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, STripFET™ H6
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 49A (Tc)
Rds On (Max) @ Id, Vgs: 15mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 60W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Gate Charge (Qg) (Max) @ Vgs: 30.6 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1630 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-15964-6,497-15964-2,497-15964-1
Base Product Number: STD37
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD37P3H6AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD37P3H6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD37P3H6AG
MOSFET P-CH 30V 49A DPAK

MOSFET P-CH 30V 49A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Automotive-grade P-channel -30 V, 11 mOhm typ., -49 A STripFET H6 Power MOSFET in a DPAK package

MOSFET Automotive-grade P-channel -30 V, 11 mOhm typ., -49 A STripFET H6 Power MOSFET in a DPAK package

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-15964-2-ND 1278154-STD37P3H6AG STD37P3H6AG STD37P3H6AG
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AUIRF2903ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers