STMicroelectronics, Inc. P-Channel 40 V 0.0175 Ohm 36 A MOSFET Transistor STD36P4LLF6

Description
P-channel 40 V, 0.0175 Ohm typ., 36 A STripFET F6 in a DPAK package Product overview: STD36P4LLF6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40 V, 0.0175 Ohm, 36 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 0.0175 Ohm, 36 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD36P4LLF6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-channel 40 V, 0.0175 Ohm typ., 36 A STripFET F6 in a DPAK package Product overview: STD36P4LLF6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40 V, 0.0175 Ohm, 36 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 0.0175 Ohm, 36 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD36P4LLF6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 40 V 0.0175 Ohm 36 A MOSFET Transistor
278-STD36P4LLF6
P-Channel 40 V 0.0175 Ohm 36 A MOSFET Transistor 278-STD36P4LLF6
P-channel 40 V, 0.0175 Ohm typ., 36 A STripFET F6 in a DPAK package Product overview: STD36P4LLF6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40 V, 0.0175 Ohm, 36 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 0.0175 Ohm, 36 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD36P4LLF6 can be used for catalog matching and distributor lookup.

P-channel 40 V, 0.0175 Ohm typ., 36 A STripFET F6 in a DPAK package Product overview: STD36P4LLF6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40 V, 0.0175 Ohm, 36 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 0.0175 Ohm, 36 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD36P4LLF6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD36P4LLF6 - 1102882-STD36P4LLF6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD36P4LLF6
1102882-STD36P4LLF6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD36P4LLF6 1102882-STD36P4LLF6
Manufacturer: STMicroelectronics Win Source Part Number: 1102882-STD36P4LLF6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 36A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 22nC @ 4.5V Max Input Capacitance: 2850pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20.5 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102882-STD36P4LLF6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 36A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 22nC @ 4.5V
Max Input Capacitance: 2850pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20.5 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-16034-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16034-2-ND
Single FETs, MOSFETs 497-16034-2-ND
P-Channel 40V 36A (Tc) 60W (Tc) Surface Mount DPAK

P-Channel 40V 36A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-16034-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16034-1-ND
Single FETs, MOSFETs 497-16034-1-ND
P-Channel 40V 36A (Tc) 60W (Tc) Surface Mount DPAK

P-Channel 40V 36A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-16034-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16034-6-ND
Single FETs, MOSFETs 497-16034-6-ND
P-Channel 40V 36A (Tc) 60W (Tc) Surface Mount DPAK

P-Channel 40V 36A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Mosfet, P-Ch, -40V, -36A, 60W, To-252; Transistor Polarity Stmicroelectronics - 07AH6962 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -40V, -36A, 60W, To-252; Transistor Polarity Stmicroelectronics
07AH6962
Mosfet, P-Ch, -40V, -36A, 60W, To-252; Transistor Polarity Stmicroelectronics 07AH6962
MOSFET, P-CH, -40V, -36A, 60W, TO-252; Transistor Polarity:P Channel; Continuous Drain Current Id:-36A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.0175ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; PowerRoHS Compliant: Yes

MOSFET, P-CH, -40V, -36A, 60W, TO-252; Transistor Polarity:P Channel; Continuous Drain Current Id:-36A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.0175ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; PowerRoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STD36P4LLF6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD36P4LLF6
Single FETs, MOSFETs STD36P4LLF6
MOSFET P-CH 40V 36A DPAK

MOSFET P-CH 40V 36A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD36P4LLF6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD36P4LLF6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD36P4LLF6
MOSFET P-CH 40V 36A DPAK

MOSFET P-CH 40V 36A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-channel 40 V, 0.0175 Ohm typ., 36 A STripFET F6 in a DPAK package

MOSFET P-channel 40 V, 0.0175 Ohm typ., 36 A STripFET F6 in a DPAK package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD36P4LLF6 1102882-STD36P4LLF6 497-16034-2-ND 07AH6962 STD36P4LLF6 STD36P4LLF6 STD36P4LLF6
Product Name P-Channel 40 V 0.0175 Ohm 36 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD36P4LLF6 Single FETs, MOSFETs Mosfet, P-Ch, -40V, -36A, 60W, To-252; Transistor Polarity Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 40 volts 40 volts
PD 60000 milliwatts 60000 milliwatts
TJ 175 C (347 F) 175 C (347 F)
Package Type SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data