STMicroelectronics, Inc. Single FETs, MOSFETs STD35P6LLF6

Description
P-Channel 60V 35A (Tc) 70W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
P-Channel 60V 35A (Tc) 70W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15462-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15462-2-ND
Single FETs, MOSFETs 497-15462-2-ND
P-Channel 60V 35A (Tc) 70W (Tc) Surface Mount DPAK

P-Channel 60V 35A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-15462-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15462-1-ND
Single FETs, MOSFETs 497-15462-1-ND
P-Channel 60V 35A (Tc) 70W (Tc) Surface Mount DPAK

P-Channel 60V 35A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-15462-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15462-6-ND
Single FETs, MOSFETs 497-15462-6-ND
P-Channel 60V 35A (Tc) 70W (Tc) Surface Mount DPAK

P-Channel 60V 35A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
MOSFETs - 151912 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151912
MOSFETs 151912
P-channel MOSFET for load switch apps

P-channel MOSFET for load switch apps

Supplier's Site
MOSFETs - 151912P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151912P
MOSFETs 151912P
P-channel MOSFET for load switch apps

P-channel MOSFET for load switch apps

Supplier's Site
MOSFETs - 151911 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151911
MOSFETs 151911
P-channel MOSFET for load switch apps

P-channel MOSFET for load switch apps

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD35P6LLF6 - 1102881-STD35P6LLF6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD35P6LLF6
1102881-STD35P6LLF6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD35P6LLF6 1102881-STD35P6LLF6
Manufacturer: STMicroelectronics Win Source Part Number: 1102881-STD35P6LLF6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 30nC @ 4.5V Max Input Capacitance: 3780pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 28 mOhm @ 17.5A, 10V Alternative Parts (Cross-Reference): SUD50P06-15-GE3; NP50P06SDG-E1-AY; STD35P6LLF6; NP50P06SDG-E2-AY; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1102881-STD35P6LLF6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 30nC @ 4.5V
Max Input Capacitance: 3780pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 28 mOhm @ 17.5A, 10V
Alternative Parts (Cross-Reference): SUD50P06-15-GE3; NP50P06SDG-E1-AY; STD35P6LLF6; NP50P06SDG-E2-AY;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
60V 35A DPAK MOSFET Transistor
278-STD35P6LLF6
60V 35A DPAK MOSFET Transistor 278-STD35P6LLF6
P-Ch 60V 35A Power MOSFET, DPAK Product overview: STD35P6LLF6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 35A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 35A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD35P6LLF6 can be used for catalog matching and distributor lookup.

P-Ch 60V 35A Power MOSFET, DPAK Product overview: STD35P6LLF6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 35A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 35A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD35P6LLF6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-channel 60 V, 0.025 Ohm typ., 35 A STripFET F6 Power MOSFET in a DPAK package

MOSFET P-channel 60 V, 0.025 Ohm typ., 35 A STripFET F6 Power MOSFET in a DPAK package

Buy Now Datasheet
Mosfet, P-Ch, 60V, 35A, To-252; Channel Type Stmicroelectronics - 45AC7540 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 35A, To-252; Channel Type Stmicroelectronics
45AC7540
Mosfet, P-Ch, 60V, 35A, To-252; Channel Type Stmicroelectronics 45AC7540
MOSFET, P-CH, 60V, 35A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, P-CH, 60V, 35A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD35P6LLF6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD35P6LLF6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD35P6LLF6
P-channel 60 V, 0.025 Ohm typ.

P-channel 60 V, 0.025 Ohm typ.

Supplier's Site
Single FETs, MOSFETs - STD35P6LLF6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD35P6LLF6
Single FETs, MOSFETs STD35P6LLF6
MOSFET P-CH 60V 35A DPAK

MOSFET P-CH 60V 35A DPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-15462-2-ND 151912 1102881-STD35P6LLF6 278-STD35P6LLF6 STD35P6LLF6 45AC7540 STD35P6LLF6 STD35P6LLF6
Product Name Single FETs, MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD35P6LLF6 60V 35A DPAK MOSFET Transistor MOSFET Mosfet, P-Ch, 60V, 35A, To-252; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); DPAK TO-3 DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 60 volts 60 volts
PD 70000 milliwatts 70000 milliwatts
Unlock Full Specs
to access all available technical data