STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD35NF3LLT4 STD35NF3LLT4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031136-STD35NF3LLT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 17nC @ 5V Max Input Capacitance: 800pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 19.5 mOhm @ 17.5A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031136-STD35NF3LLT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 17nC @ 5V Max Input Capacitance: 800pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 19.5 mOhm @ 17.5A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD35NF3LLT4 - 031136-STD35NF3LLT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD35NF3LLT4
031136-STD35NF3LLT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD35NF3LLT4 031136-STD35NF3LLT4
Manufacturer: STMicroelectronics Win Source Part Number: 031136-STD35NF3LLT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 17nC @ 5V Max Input Capacitance: 800pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 19.5 mOhm @ 17.5A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031136-STD35NF3LLT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 17nC @ 5V
Max Input Capacitance: 800pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 19.5 mOhm @ 17.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
35A 30V DPAK MOSFET Transistor
278-STD35NF3LLT4
35A 30V DPAK MOSFET Transistor 278-STD35NF3LLT4
35A, 30V, 19.5mR N-CH MOSFET, DPAK, Power Product overview: STD35NF3LLT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 30V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35A, 30V, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD35NF3LLT4 can be used for catalog matching and distributor lookup.

35A, 30V, 19.5mR N-CH MOSFET, DPAK, Power Product overview: STD35NF3LLT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 30V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35A, 30V, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD35NF3LLT4 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-2475-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2475-2-ND
Single FETs, MOSFETs 497-2475-2-ND
N-Channel 30V 35A (Tc) 50W (Tc) Surface Mount DPAK

N-Channel 30V 35A (Tc) 50W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-2475-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2475-1-ND
Single FETs, MOSFETs 497-2475-1-ND
N-Channel 30V 35A (Tc) 50W (Tc) Surface Mount DPAK

N-Channel 30V 35A (Tc) 50W (Tc) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD35NF3LLT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD35NF3LLT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD35NF3LLT4
MOSFET N-CH 30V 35A DPAK

MOSFET N-CH 30V 35A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 031136-STD35NF3LLT4 278-STD35NF3LLT4 497-2475-2-ND STD35NF3LLT4
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD35NF3LLT4 35A 30V DPAK MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 30 volts
PD 50000 milliwatts 50000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details