STMicroelectronics, Inc. N-Channel 60V 28A DPAK MOSFET Transistor STD30NF06T4

Description
60V 28A N-Channel Power MOSFET, 20mR RdsOn, DPAK Product overview: STD30NF06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 28A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 28A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD30NF06T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60V 28A N-Channel Power MOSFET, 20mR RdsOn, DPAK Product overview: STD30NF06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 28A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 28A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD30NF06T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 28A DPAK MOSFET Transistor
278-STD30NF06T4
N-Channel 60V 28A DPAK MOSFET Transistor 278-STD30NF06T4
60V 28A N-Channel Power MOSFET, 20mR RdsOn, DPAK Product overview: STD30NF06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 28A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 28A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD30NF06T4 can be used for catalog matching and distributor lookup.

60V 28A N-Channel Power MOSFET, 20mR RdsOn, DPAK Product overview: STD30NF06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 28A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 28A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD30NF06T4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD30NF06T4 - 031132-STD30NF06T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD30NF06T4
031132-STD30NF06T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD30NF06T4 031132-STD30NF06T4
Manufacturer: STMicroelectronics Win Source Part Number: 031132-STD30NF06T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Family Name: STD30NF06 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 28A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 58nC @ 10V Max Input Capacitance: 1750pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 28 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): IRFR4105Z; BUK7225-55A; IRFR4105ZTRRPBF; SPD28N05L; Introduction Date: March 19, 2002 ECCN: EAR99 Country of Origin: China, Italy, MaltaMorocco, Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031132-STD30NF06T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Family Name: STD30NF06
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 28A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 58nC @ 10V
Max Input Capacitance: 1750pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 28 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): IRFR4105Z; BUK7225-55A; IRFR4105ZTRRPBF; SPD28N05L;
Introduction Date: March 19, 2002
ECCN: EAR99
Country of Origin: China, Italy, MaltaMorocco,
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 497-6562-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6562-6-ND
Single FETs, MOSFETs 497-6562-6-ND
N-Channel 60V 28A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 60V 28A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-6562-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6562-2-ND
Single FETs, MOSFETs 497-6562-2-ND
N-Channel 60V 28A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 60V 28A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-6562-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6562-1-ND
Single FETs, MOSFETs 497-6562-1-ND
N-Channel 60V 28A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 60V 28A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - STD30NF06T4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD30NF06T4
Single FETs, MOSFETs STD30NF06T4
MOSFET N-CH 60V 28A DPAK

MOSFET N-CH 60V 28A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 60 V

MOSFET N-channel 60 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD30NF06T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD30NF06T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD30NF06T4
MOSFET N-CH 60V 28A DPAK

MOSFET N-CH 60V 28A DPAK

Supplier's Site
Mosfet, N Channel, 60V, 28A, Dpak; Channel Type Stmicroelectronics - 33R1159 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 28A, Dpak; Channel Type Stmicroelectronics
33R1159
Mosfet, N Channel, 60V, 28A, Dpak; Channel Type Stmicroelectronics 33R1159
MOSFET, N CHANNEL, 60V, 28A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:28A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 28A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:28A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD30NF06T4 031132-STD30NF06T4 497-6562-6-ND STD30NF06T4 STD30NF06T4 STD30NF06T4 33R1159
Product Name N-Channel 60V 28A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD30NF06T4 Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 60V, 28A, Dpak; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 70000 milliwatts 70000 milliwatts 70000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products