Manufacturer: STMicroelectronics
Win Source Part Number: 031131-STD30NF06LT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Family Name: STD30NF06L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 31nC @ 5V
Max Input Capacitance: 1600pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 28 mOhm @ 18A, 10V
Alternative Parts (Cross-Reference): AUIRFR4105ZTRR; IRFR4105ZTRR; HUFA76423D3S; HUF76423D3ST;
Introduction Date: September 12, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
N-Channel 60V 35A (Tc) 70W (Tc) Surface Mount DPAK
N-Channel 60V 35A (Tc) 70W (Tc) Surface Mount DPAK
N-Channel 60V 35A (Tc) 70W (Tc) Surface Mount DPAK
N-Ch MOSFET, 60V, 35A, 28mR, DPAK, SM Product overview: STD30NF06LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 35A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 35A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD30NF06LT4 can be used for catalog matching and distributor lookup.
MOSFET Transistor, N Channel, 35 A, 60 V, 0.022 ohm, 2.5 V, 1.7 V RoHS Compliant: Yes
MOSFET N-CH 60V 35A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 031131-STD30NF06LT4 | 497-4101-6-ND | 278-STD30NF06LT4 | 6875169 | 6875169P | 33R1158 | STD30NF06LT4 | STD30NF06LT4 | STD30NF06LT4 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD30NF06LT4 | Single FETs, MOSFETs | 60V 35A DPAK MOSFET Transistor | MOSFETs | MOSFETs | Mosfet Transistor, N Channel, 35 A, 60 V, 0.022 Ohm, 2.5 V, 1.7 V Rohs Compliant Stmicroelectronics | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 60 volts | 60 volts | |||||||
| PD | 70000 milliwatts | 70000 milliwatts | 70000 milliwatts | ||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||||
| Package Type | SOT3; TO-252 (DPAK); D-Pak | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); Dpak (to-252) | TO-252 (DPAK); TO-252 | TO-3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |