STMicroelectronics, Inc. 900V 2.1A 6.5 Ohm DPAK MOSFET Transistor STD2NK90ZT4

Description
900V N-CH MOSFET, 2.1A, 6.5 Ohm, DPAK, SuperMESH Product overview: STD2NK90ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 2.1A, 6.5 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 2.1A, 6.5 Ohm, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD2NK90ZT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
900V N-CH MOSFET, 2.1A, 6.5 Ohm, DPAK, SuperMESH Product overview: STD2NK90ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 2.1A, 6.5 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 2.1A, 6.5 Ohm, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD2NK90ZT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
900V 2.1A 6.5 Ohm DPAK MOSFET Transistor
278-STD2NK90ZT4
900V 2.1A 6.5 Ohm DPAK MOSFET Transistor 278-STD2NK90ZT4
900V N-CH MOSFET, 2.1A, 6.5 Ohm, DPAK, SuperMESH Product overview: STD2NK90ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 2.1A, 6.5 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 2.1A, 6.5 Ohm, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD2NK90ZT4 can be used for catalog matching and distributor lookup.

900V N-CH MOSFET, 2.1A, 6.5 Ohm, DPAK, SuperMESH Product overview: STD2NK90ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 2.1A, 6.5 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 2.1A, 6.5 Ohm, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD2NK90ZT4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2NK90ZT4 - 031129-STD2NK90ZT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2NK90ZT4
031129-STD2NK90ZT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2NK90ZT4 031129-STD2NK90ZT4
Manufacturer: STMicroelectronics Win Source Part Number: 031129-STD2NK90ZT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Family Name: STD2NK90 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 2.1A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 485pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 6.5 Ohm @ 1.05A, 10V Alternative Parts (Cross-Reference): TSM2N100CP ROG; AOD2N100; AP02N90H; TSM3N90CP ROG; Introduction Date: September 27, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031129-STD2NK90ZT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Family Name: STD2NK90
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 2.1A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 485pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 6.5 Ohm @ 1.05A, 10V
Alternative Parts (Cross-Reference): TSM2N100CP ROG; AOD2N100; AP02N90H; TSM3N90CP ROG;
Introduction Date: September 27, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-4332-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4332-1-ND
Single FETs, MOSFETs 497-4332-1-ND
N-Channel 900V 2.1A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 900V 2.1A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-4332-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4332-6-ND
Single FETs, MOSFETs 497-4332-6-ND
N-Channel 900V 2.1A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 900V 2.1A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-4332-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4332-2-ND
Single FETs, MOSFETs 497-4332-2-ND
N-Channel 900V 2.1A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 900V 2.1A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD2NK90ZT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD2NK90ZT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD2NK90ZT4
MOSFET N-CH 900V 2.1A DPAK

MOSFET N-CH 900V 2.1A DPAK

Supplier's Site
Mosfet, N-Ch, 900V, 2.1A, To-252; Channel Type Stmicroelectronics - 33X1195 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 900V, 2.1A, To-252; Channel Type Stmicroelectronics
33X1195
Mosfet, N-Ch, 900V, 2.1A, To-252; Channel Type Stmicroelectronics 33X1195
MOSFET, N-CH, 900V, 2.1A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:2.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

MOSFET, N-CH, 900V, 2.1A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:2.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STD2NK90ZT4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD2NK90ZT4
Single FETs, MOSFETs STD2NK90ZT4
MOSFET N-CH 900V 2.1A DPAK

MOSFET N-CH 900V 2.1A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 900 Volt 2.1Amp Zener SuperMESH

MOSFET N-Ch 900 Volt 2.1Amp Zener SuperMESH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD2NK90ZT4 031129-STD2NK90ZT4 497-4332-1-ND STD2NK90ZT4 33X1195 STD2NK90ZT4 STD2NK90ZT4
Product Name 900V 2.1A 6.5 Ohm DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2NK90ZT4 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 900V, 2.1A, To-252; Channel Type Stmicroelectronics Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 70000 milliwatts 70000 milliwatts 70000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 900 volts 900 volts
Unlock Full Specs
to access all available technical data