STMicroelectronics, Inc. Single FETs, MOSFETs STD2NK90Z-1

Description
N-Channel 900V 2.1A (Tc) 70W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 900V 2.1A (Tc) 70W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STD2NK90Z-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STD2NK90Z-1-ND
Single FETs, MOSFETs 497-STD2NK90Z-1-ND
N-Channel 900V 2.1A (Tc) 70W (Tc) Through Hole I-PAK

N-Channel 900V 2.1A (Tc) 70W (Tc) Through Hole I-PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2NK90Z-1 - 1102873-STD2NK90Z-1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2NK90Z-1
1102873-STD2NK90Z-1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2NK90Z-1 1102873-STD2NK90Z-1
Manufacturer: STMicroelectronics Win Source Part Number: 1102873-STD2NK90Z-1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 2.1A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 485pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 6.5 Ohm @ 1.05A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102873-STD2NK90Z-1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 2.1A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 485pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 6.5 Ohm @ 1.05A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 900V 2.1A MOSFET Transistor
278-STD2NK90Z-1
N-Channel 900V 2.1A MOSFET Transistor 278-STD2NK90Z-1
900V N-Channel MOSFET, 2.1A, 6.5R Rds On, IPAK Product overview: STD2NK90Z-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 2.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 2.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD2NK90Z-1 can be used for catalog matching and distributor lookup.

900V N-Channel MOSFET, 2.1A, 6.5R Rds On, IPAK Product overview: STD2NK90Z-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 2.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 2.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD2NK90Z-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - STD2NK90Z-1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD2NK90Z-1
Single FETs, MOSFETs STD2NK90Z-1
MOSFET N-CH 900V 2.1A IPAK

MOSFET N-CH 900V 2.1A IPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD2NK90Z-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD2NK90Z-1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD2NK90Z-1
MOSFET N-CH 900V 2.1A IPAK

MOSFET N-CH 900V 2.1A IPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch, 900V-5ohms Zener SuperMESH 2.1A

MOSFET N-Ch, 900V-5ohms Zener SuperMESH 2.1A

Buy Now Datasheet
Mosfet, N Channel, 900V, 2.1A, Ipak; Channel Type Stmicroelectronics - 33R1149 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 900V, 2.1A, Ipak; Channel Type Stmicroelectronics
33R1149
Mosfet, N Channel, 900V, 2.1A, Ipak; Channel Type Stmicroelectronics 33R1149
MOSFET, N CHANNEL, 900V, 2.1A, IPAK; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:1.05A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:-RoHS Compliant: Yes

MOSFET, N CHANNEL, 900V, 2.1A, IPAK; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:1.05A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-STD2NK90Z-1-ND 1102873-STD2NK90Z-1 278-STD2NK90Z-1 STD2NK90Z-1 STD2NK90Z-1 STD2NK90Z-1 33R1149
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2NK90Z-1 N-Channel 900V 2.1A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N Channel, 900V, 2.1A, Ipak; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; I-Pak TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA TO-3
V(BR)DSS 900 volts 900 volts
PD 70000 milliwatts 70000 milliwatts 70000 milliwatts
Unlock Full Specs
to access all available technical data