STMicroelectronics, Inc. Single FETs, MOSFETs STD2NK70ZT4

Description
N-Channel 700V 1.6A (Tc) 45W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 700V 1.6A (Tc) 45W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-4331-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4331-2-ND
Single FETs, MOSFETs 497-4331-2-ND
N-Channel 700V 1.6A (Tc) 45W (Tc) Surface Mount DPAK

N-Channel 700V 1.6A (Tc) 45W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2NK70ZT4 - 113194-STD2NK70ZT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2NK70ZT4
113194-STD2NK70ZT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2NK70ZT4 113194-STD2NK70ZT4
Manufacturer: STMicroelectronics Win Source Part Number: 113194-STD2NK70ZT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 700V Continuous Drain Current at 25°C: 1.6A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 11.4nC @ 10V Max Input Capacitance: 280pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 7 Ohm @ 800mA, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 113194-STD2NK70ZT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 700V
Continuous Drain Current at 25°C: 1.6A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 11.4nC @ 10V
Max Input Capacitance: 280pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 7 Ohm @ 800mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
700V 1.6A DPAK MOSFET Transistor
278-STD2NK70ZT4
700V 1.6A DPAK MOSFET Transistor 278-STD2NK70ZT4
700V N-Ch MOSFET, 1.6A, 7R RdsOn, DPAK Product overview: STD2NK70ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 1.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 1.6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD2NK70ZT4 can be used for catalog matching and distributor lookup.

700V N-Ch MOSFET, 1.6A, 7R RdsOn, DPAK Product overview: STD2NK70ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 1.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 1.6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD2NK70ZT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD2NK70ZT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD2NK70ZT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD2NK70ZT4
MOSFET N-CH 700V 1.6A DPAK

MOSFET N-CH 700V 1.6A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-4331-2-ND 113194-STD2NK70ZT4 278-STD2NK70ZT4 STD2NK70ZT4
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2NK70ZT4 700V 1.6A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 700 volts
Unlock Full Specs
to access all available technical data