STMicroelectronics 600V 2A MOSFET Transistor STD2NC60-1

Description
Trans MOSFET N-CH 600V 2A 3-Pin(3+Tab) IPAK Product overview: STD2NC60-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STD2NC60-1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 600V 2A 3-Pin(3+Tab) IPAK Product overview: STD2NC60-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STD2NC60-1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 2A MOSFET Transistor
285-STD2NC60-1
600V 2A MOSFET Transistor 285-STD2NC60-1
Trans MOSFET N-CH 600V 2A 3-Pin(3+Tab) IPAK Product overview: STD2NC60-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STD2NC60-1 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 600V 2A 3-Pin(3+Tab) IPAK Product overview: STD2NC60-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STD2NC60-1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2NC60-1 - 995400-STD2NC60-1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2NC60-1
995400-STD2NC60-1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2NC60-1 995400-STD2NC60-1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995400-STD2NC60-1 Number of Pins: 3 Rise Time: 9 ns Fall Time: 13 ns Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): STD2NC60-1STD2NC601; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Turn-On Delay Time: 13 ns Continuous Drain Current (ID): 2 A Gate to Source Voltage (Vgs): 30 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995400-STD2NC60-1
Number of Pins: 3
Rise Time: 9 ns
Fall Time: 13 ns
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): STD2NC60-1STD2NC601;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Turn-On Delay Time: 13 ns
Continuous Drain Current (ID): 2 A
Gate to Source Voltage (Vgs): 30 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-STD2NC60-1 995400-STD2NC60-1
Product Name 600V 2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2NC60-1
TJ -65 C (-85 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0094 ohms
View Details
7 suppliers
Single FETs, MOSFETs - AUIRFN8401TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7528-55A,127 - 1025229-BUK7528-55A,127 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 99000 milliwatts
View Details
2 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114913PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers