STMicroelectronics, Inc. Single FETs, MOSFETs STD2NC45-1

Description
N-Channel 450V 1.5A (Tc) 30W (Tc) Through Hole TO-251 (IPAK)
Request a Quote Datasheet
Description
N-Channel 450V 1.5A (Tc) 30W (Tc) Through Hole TO-251 (IPAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12554-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12554-5-ND
Single FETs, MOSFETs 497-12554-5-ND
N-Channel 450V 1.5A (Tc) 30W (Tc) Through Hole TO-251 (IPAK)

N-Channel 450V 1.5A (Tc) 30W (Tc) Through Hole TO-251 (IPAK)

Buy Now Datasheet
Singapore, Singapore
450V 1.5A MOSFET Transistor
278-STD2NC45-1
450V 1.5A MOSFET Transistor 278-STD2NC45-1
N-CH 450V 4.5R 1.5A MOSFET TO-251 Product overview: STD2NC45-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD2NC45-1 can be used for catalog matching and distributor lookup.

N-CH 450V 4.5R 1.5A MOSFET TO-251 Product overview: STD2NC45-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD2NC45-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2NC45-1 - 066310-STD2NC45-1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2NC45-1
066310-STD2NC45-1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2NC45-1 066310-STD2NC45-1
Manufacturer: STMicroelectronics Win Source Part Number: 066310-STD2NC45-1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 450V Continuous Drain Current at 25°C: 1.5A (Tc) Gate-Source Threshold Voltage: 3.7V @ 250μA Max Gate Charge: 7nC @ 10V Max Input Capacitance: 160pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.5 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066310-STD2NC45-1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 450V
Continuous Drain Current at 25°C: 1.5A (Tc)
Gate-Source Threshold Voltage: 3.7V @ 250μA
Max Gate Charge: 7nC @ 10V
Max Input Capacitance: 160pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 4.5 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD2NC45-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD2NC45-1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD2NC45-1
MOSFET N-CH 450V 1.5A IPAK

MOSFET N-CH 450V 1.5A IPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch, 450V-4.1ohms 1.5A

MOSFET N-Ch, 450V-4.1ohms 1.5A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-12554-5-ND 278-STD2NC45-1 066310-STD2NC45-1 STD2NC45-1 STD2NC45-1
Product Name Single FETs, MOSFETs 450V 1.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2NC45-1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; I-Pak TO-251-3 Short Leads, IPak, TO-251AA
PD 30000 milliwatts 30000 milliwatts
Unlock Full Specs
to access all available technical data