STMicroelectronics, Inc. Electronic Wholesale - STD2N95K5 STD2N95K5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260812-STD2N95K5 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 45W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 950V Id - Continuous Drain Current: 2A Rds On (Maximum) at Id, Vgs: 5Ohm at 1A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA Gate Charge (Qg) (Maximum) at Vgs: 10nC at 10V Gate Source Voltage (Maximum): 30V Input Capacitance (Ciss) (Maximum) at Vds: 105pF at 100V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260812-STD2N95K5 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 45W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 950V Id - Continuous Drain Current: 2A Rds On (Maximum) at Id, Vgs: 5Ohm at 1A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA Gate Charge (Qg) (Maximum) at Vgs: 10nC at 10V Gate Source Voltage (Maximum): 30V Input Capacitance (Ciss) (Maximum) at Vds: 105pF at 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - STD2N95K5 - 1260812-STD2N95K5 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - STD2N95K5
1260812-STD2N95K5
Electronic Wholesale - STD2N95K5 1260812-STD2N95K5
Manufacturer: STMicroelectronics Win Source Part Number: 1260812-STD2N95K5 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 45W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 950V Id - Continuous Drain Current: 2A Rds On (Maximum) at Id, Vgs: 5Ohm at 1A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA Gate Charge (Qg) (Maximum) at Vgs: 10nC at 10V Gate Source Voltage (Maximum): 30V Input Capacitance (Ciss) (Maximum) at Vds: 105pF at 100V

Manufacturer: STMicroelectronics
Win Source Part Number: 1260812-STD2N95K5
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 45W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 950V
Id - Continuous Drain Current: 2A
Rds On (Maximum) at Id, Vgs: 5Ohm at 1A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs: 10nC at 10V
Gate Source Voltage (Maximum): 30V
Input Capacitance (Ciss) (Maximum) at Vds: 105pF at 100V

Buy Now
Single FETs, MOSFETs - 497-14266-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14266-6-ND
Single FETs, MOSFETs 497-14266-6-ND
N-Channel 950V 2A (Tc) 45W (Tc) Surface Mount DPAK

N-Channel 950V 2A (Tc) 45W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-14266-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14266-2-ND
Single FETs, MOSFETs 497-14266-2-ND
N-Channel 950V 2A (Tc) 45W (Tc) Surface Mount DPAK

N-Channel 950V 2A (Tc) 45W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-14266-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14266-1-ND
Single FETs, MOSFETs 497-14266-1-ND
N-Channel 950V 2A (Tc) 45W (Tc) Surface Mount DPAK

N-Channel 950V 2A (Tc) 45W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
950V 2A DPAK MOSFET Transistor
278-STD2N95K5
950V 2A DPAK MOSFET Transistor 278-STD2N95K5
N-Ch MOSFET 950V 2A 4.2R DPAK Product overview: STD2N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 2A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 2A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD2N95K5 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 950V 2A 4.2R DPAK Product overview: STD2N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 2A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 2A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD2N95K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 950V 4.2Ohm typ 2A Zener-protected

MOSFET N-CH 950V 4.2Ohm typ 2A Zener-protected

Buy Now Datasheet
Single FETs, MOSFETs - STD2N95K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD2N95K5
Single FETs, MOSFETs STD2N95K5
MOSFET N-CH 950V 2A DPAK

MOSFET N-CH 950V 2A DPAK

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STD2N95K5
Triode/MOS Tube/Transistor >> MOSFETs STD2N95K5
950V 2A 45W 5Ω@10V,1A 5V@100uA N Channel DPAK MOSFETs ROHS

950V 2A 45W 5Ω@10V,1A 5V@100uA N Channel DPAK MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N-Ch, 950V, 2A, 150Deg C, 45W Rohs Compliant Stmicroelectronics - 69AH2689 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 950V, 2A, 150Deg C, 45W Rohs Compliant Stmicroelectronics
69AH2689
Mosfet, N-Ch, 950V, 2A, 150Deg C, 45W Rohs Compliant Stmicroelectronics 69AH2689
MOSFET, N-CH, 950V, 2A, 150DEG C, 45W ROHS COMPLIANT: YES

MOSFET, N-CH, 950V, 2A, 150DEG C, 45W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD2N95K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD2N95K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD2N95K5
MOSFET N-CH 950V 2A DPAK

MOSFET N-CH 950V 2A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1260812-STD2N95K5 497-14266-6-ND 278-STD2N95K5 STD2N95K5 STD2N95K5 STD2N95K5 69AH2689 STD2N95K5
Product Name Electronic Wholesale - STD2N95K5 Single FETs, MOSFETs 950V 2A DPAK MOSFET Transistor MOSFET Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N-Ch, 950V, 2A, 150Deg C, 45W Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 950 volts 950 volts 950 volts
PD 45000 milliwatts 45000 milliwatts 45000 milliwatts 45000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C120080K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
4 suppliers
Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers