800V 2A N-CH MOSFET DPAK 3.5 Ohm Product overview: STD2N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A, 3.5 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2A, 3.5 Ohm, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD2N80K5 can be used for catalog matching and distributor lookup.
N-Channel 800V 2A (Tc) 45W (Tc) Surface Mount DPAK
N-Channel 800V 2A (Tc) 45W (Tc) Surface Mount DPAK
N-Channel 800V 2A (Tc) 45W (Tc) Surface Mount DPAK
MOSFET, N-CH, 800V, 2A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:2A; Drain Source Voltage Vds:800V; On Resistance Rds(on):4.5ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes
MOSFET N-CH 800V 2A DPAK
MOSFET N-CH 800V 2A DPAK
MOSFET N-CH 800V 3.5Ohm typ 2A Zener-protected
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STD2N80K5 | 497-14265-6-ND | 59AJ2089 | STD2N80K5 | STD2N80K5 | STD2N80K5 |
| Product Name | 800V 2A 3.5 Ohm DPAK MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 800V, 2A, To-252; Transistor Polarity Stmicroelectronics | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 45000 milliwatts | 45000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| IDSS | 2000 milliamps | 2000 milliamps |