N-Channel 620V 2.2A (Tc) 45W (Tc) Surface Mount DPAK
N-Channel 620V 2.2A (Tc) 45W (Tc) Surface Mount DPAK
N-Channel 620V 2.2A (Tc) 45W (Tc) Surface Mount DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 1102871-STD2N62K3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Family Name: STD2N62K3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 620V
Continuous Drain Current at 25°C: 2.2A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 340pF @ 50V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.6 Ohm @ 1.1A, 10V
Alternative Parts (Cross-Reference): FQD3N60CTM_WS; NTD4N60; MDD4N60BRH;
Introduction Date: May 31, 2011
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
N-CH MOSFET 620V 2.2A DPAK TO-252 SuperMESH 3 Product overview: STD2N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 2.2A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 2.2A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD2N62K3 can be used for catalog matching and distributor lookup.
MOSFET N-Ch 620V 3 Ohm 2.2A SuperMESH 3
MOSFET N-CH 620V 2.2A DPAK
MOSFET, N CH, 620V, 2.2A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:620V; Continuous Drain Current Id:2.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes
MOSFET N-CH 620V 2.2A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 497-STD2N62K3CT-ND | 1102871-STD2N62K3 | 278-STD2N62K3 | STD2N62K3 | STD2N62K3 | 39T7105 | STD2N62K3 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2N62K3 | 620V 2.2A DPAK MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Mosfet, N Ch, 620V, 2.2A, To-252; Channel Type Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); DPAK | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | Surface Mount | ||
| V(BR)DSS | 620 volts | 620 volts | 620 volts | ||||
| PD | 45000 milliwatts | 45000 milliwatts | 45000 milliwatts | ||||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) |