STMicroelectronics, Inc. N-Channel 600 V 4 Ohm 2 A MOSFET Transistor STD2LN60K3

Description
N-channel 600 V, 4 Ohm typ., 2 A, SuperMESH3(TM) Power MOSFET in DPAK package Product overview: STD2LN60K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 4 Ohm, 2 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 4 Ohm, 2 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD2LN60K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 600 V, 4 Ohm typ., 2 A, SuperMESH3(TM) Power MOSFET in DPAK package Product overview: STD2LN60K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 4 Ohm, 2 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 4 Ohm, 2 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD2LN60K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600 V 4 Ohm 2 A MOSFET Transistor
278-STD2LN60K3
N-Channel 600 V 4 Ohm 2 A MOSFET Transistor 278-STD2LN60K3
N-channel 600 V, 4 Ohm typ., 2 A, SuperMESH3(TM) Power MOSFET in DPAK package Product overview: STD2LN60K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 4 Ohm, 2 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 4 Ohm, 2 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD2LN60K3 can be used for catalog matching and distributor lookup.

N-channel 600 V, 4 Ohm typ., 2 A, SuperMESH3(TM) Power MOSFET in DPAK package Product overview: STD2LN60K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 4 Ohm, 2 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 4 Ohm, 2 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD2LN60K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-13390-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13390-1-ND
Single FETs, MOSFETs 497-13390-1-ND
N-Channel 600V 2A (Tc) 45W (Tc) Surface Mount DPAK

N-Channel 600V 2A (Tc) 45W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13390-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13390-6-ND
Single FETs, MOSFETs 497-13390-6-ND
N-Channel 600V 2A (Tc) 45W (Tc) Surface Mount DPAK

N-Channel 600V 2A (Tc) 45W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13390-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13390-2-ND
Single FETs, MOSFETs 497-13390-2-ND
N-Channel 600V 2A (Tc) 45W (Tc) Surface Mount DPAK

N-Channel 600V 2A (Tc) 45W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2LN60K3 - 1102870-STD2LN60K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2LN60K3
1102870-STD2LN60K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2LN60K3 1102870-STD2LN60K3
Manufacturer: STMicroelectronics Win Source Part Number: 1102870-STD2LN60K3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 2A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 235pF @ 50V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.5 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102870-STD2LN60K3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 2A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 235pF @ 50V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 4.5 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 4ohm 2A SuperMESH3 FET

MOSFET N-Ch 600V 4ohm 2A SuperMESH3 FET

Buy Now Datasheet
Single FETs, MOSFETs - STD2LN60K3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD2LN60K3
Single FETs, MOSFETs STD2LN60K3
MOSFET N CH 600V 2A DPAK

MOSFET N CH 600V 2A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD2LN60K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD2LN60K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD2LN60K3
MOSFET N CH 600V 2A DPAK

MOSFET N CH 600V 2A DPAK

Supplier's Site
Mosfet, N-Ch, 600V, 2A, To-252 Rohs Compliant Stmicroelectronics - 47AK6930 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 2A, To-252 Rohs Compliant Stmicroelectronics
47AK6930
Mosfet, N-Ch, 600V, 2A, To-252 Rohs Compliant Stmicroelectronics 47AK6930
MOSFET, N-CH, 600V, 2A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 2A, TO-252 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD2LN60K3 497-13390-1-ND 1102870-STD2LN60K3 STD2LN60K3 STD2LN60K3 STD2LN60K3 47AK6930
Product Name N-Channel 600 V 4 Ohm 2 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2LN60K3 MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 2A, To-252 Rohs Compliant Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 45000 milliwatts 45000 milliwatts 45000 milliwatts
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 235 pF @ 50 V TO-3
V(BR)DSS 600 volts 600 volts
Unlock Full Specs
to access all available technical data