Manufacturer: STMicroelectronics
Win Source Part Number: 809768-STD2805T4
Packaging: Reel
Mounting Style: SMD
Power - Max: 15W
Transistor Type: PNP
Frequency - Transition: 150MHz
Supplier Device Package: DPAK
Temperature Range - Operating: 150°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 600mV at 200mA, 5A
Part Number Series: STD2805
DC Current Gain (hFE) (Min) at Ic, Vce: 200 at 100mA, 2V
Bipolar (BJT) Transistor PNP 60V 5A 150MHz 15W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 60V 5A 150MHz 15W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 60V 5A 150MHz 15W Surface Mount DPAK
60V 5A PNP BJT Power Transistor DPAK 150MHz Product overview: STD2805T4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, 150MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, 150MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STD2805T4 can be used for catalog matching and distributor lookup.
TRANS PNP 60V 5A DPAK
Bipolar Transistors - BJT LV fast-switching PNP power trans
TRANS PNP 60V 5A DPAK
POWER BJT, PNP, -60V, -5A, TO-252, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:5A; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 809768-STD2805T4 | 497-7465-6-ND | 276-STD2805T4 | STD2805T4 | STD2805T4 | STD2805T4 | 57P0750 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - STD2805T4 | Single Bipolar Transistors | 60V 5A 150MHz DPAK Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Power Bjt, Pnp, -60V, -5A, To-252, Full Reel; Transistor Polarity Stmicroelectronics |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | |||
| Packing Method | Tape Reel; Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| TJ | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | ||||
| Power Gain | 200 dB |