Manufacturer: STMicroelectronics
Win Source Part Number: 1102869-STD27N3LH5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 27A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 4.6nC @ 5V
Max Input Capacitance: 475pF @ 25V
Maximum Gate-Source Voltage: ±22V
Maximum Rds On at Id,Vgs: 19 mOhm @ 13.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Industrial
Quantity per package: 2,500
N-Channel 30V 27A (Tc) 30W (Tc) Surface Mount DPAK
27A 30V N-CH MOSFET TO-252 19mR DPAK Surface Mount Product overview: STD27N3LH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27A, 30V, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 27A, 30V, TO-252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD27N3LH5 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 27A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1102869-STD27N3LH5 | 497-10019-2-ND | 278-STD27N3LH5 | STD27N3LH5 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD27N3LH5 | Single FETs, MOSFETs | SMD 27A 30V TO-252 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 30 volts | |||
| PD | 30000 milliwatts | 30000 milliwatts |