STMicroelectronics, Inc. Single FETs, MOSFETs STD25N10F7

Description
N-Channel 100V 25A (Tc) 40W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 100V 25A (Tc) 40W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-14530-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14530-6-ND
Single FETs, MOSFETs 497-14530-6-ND
N-Channel 100V 25A (Tc) 40W (Tc) Surface Mount DPAK

N-Channel 100V 25A (Tc) 40W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-14530-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14530-1-ND
Single FETs, MOSFETs 497-14530-1-ND
N-Channel 100V 25A (Tc) 40W (Tc) Surface Mount DPAK

N-Channel 100V 25A (Tc) 40W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-14530-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14530-2-ND
Single FETs, MOSFETs 497-14530-2-ND
N-Channel 100V 25A (Tc) 40W (Tc) Surface Mount DPAK

N-Channel 100V 25A (Tc) 40W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD25N10F7 - 1102863-STD25N10F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD25N10F7
1102863-STD25N10F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD25N10F7 1102863-STD25N10F7
Manufacturer: STMicroelectronics Win Source Part Number: 1102863-STD25N10F7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Family Name: STD25N10F7 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 25A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 920pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35 mOhm @ 12.5A, 10V ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102863-STD25N10F7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Family Name: STD25N10F7
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 25A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 920pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 35 mOhm @ 12.5A, 10V
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 25A DPAK MOSFET Transistor
278-STD25N10F7
100V 25A DPAK MOSFET Transistor 278-STD25N10F7
N-Ch MOSFET 100V 25A 35mR DPAK Product overview: STD25N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 25A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 25A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD25N10F7 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 100V 25A 35mR DPAK Product overview: STD25N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 25A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 25A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD25N10F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD25N10F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD25N10F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD25N10F7
MOSFET N-CH 100V 25A DPAK

MOSFET N-CH 100V 25A DPAK

Supplier's Site
Single FETs, MOSFETs - STD25N10F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD25N10F7
Single FETs, MOSFETs STD25N10F7
MOSFET N-CH 100V 25A DPAK

MOSFET N-CH 100V 25A DPAK

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 25A, 40W, To-252; Transistor Polarity Stmicroelectronics - 07AH6960 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 25A, 40W, To-252; Transistor Polarity Stmicroelectronics
07AH6960
Mosfet, N-Ch, 100V, 25A, 40W, To-252; Transistor Polarity Stmicroelectronics 07AH6960
MOSFET, N-CH, 100V, 25A, 40W, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:25A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.027ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 25A, 40W, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:25A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.027ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Nchanl 100V 0027 Ohm typ 25 A Pwr MOSFET

MOSFET Nchanl 100V 0027 Ohm typ 25 A Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-14530-6-ND 1102863-STD25N10F7 278-STD25N10F7 STD25N10F7 STD25N10F7 07AH6960 STD25N10F7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD25N10F7 100V 25A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 100V, 25A, 40W, To-252; Transistor Polarity Stmicroelectronics MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK)
V(BR)DSS 100 volts 100 volts
PD 40000 milliwatts 40000 milliwatts 40000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
IGBT Modules - 2PS06017E32G28213NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers