STMicroelectronics, Inc. Automotive P-Channel -30 V 33 mOhm MOSFET Transistor STD20P3H6AG

Description
Automotive-grade P-channel -30 V, 33 mOhm typ., -20 A STripFET F6 Power MOSFET in a DPAK package Product overview: STD20P3H6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, -30 V, 33 mOhm, -20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, -30 V, 33 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD20P3H6AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive-grade P-channel -30 V, 33 mOhm typ., -20 A STripFET F6 Power MOSFET in a DPAK package Product overview: STD20P3H6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, -30 V, 33 mOhm, -20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, -30 V, 33 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD20P3H6AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive P-Channel -30 V 33 mOhm MOSFET Transistor
278-STD20P3H6AG
Automotive P-Channel -30 V 33 mOhm MOSFET Transistor 278-STD20P3H6AG
Automotive-grade P-channel -30 V, 33 mOhm typ., -20 A STripFET F6 Power MOSFET in a DPAK package Product overview: STD20P3H6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, -30 V, 33 mOhm, -20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, -30 V, 33 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD20P3H6AG can be used for catalog matching and distributor lookup.

Automotive-grade P-channel -30 V, 33 mOhm typ., -20 A STripFET F6 Power MOSFET in a DPAK package Product overview: STD20P3H6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, -30 V, 33 mOhm, -20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, -30 V, 33 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD20P3H6AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278157-STD20P3H6AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278157-STD20P3H6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278157-STD20P3H6AG
Win Source Part Number: 1278157-STD20P3H6AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, STripFET™ F6 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 20A (Tc) Rds On (Max) @ Id, Vgs: 50mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 40W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Gate Charge (Qg) (Max) @ Vgs: 12.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 635 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STD20 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278157-STD20P3H6AG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, STripFET™ F6
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 20A (Tc)
Rds On (Max) @ Id, Vgs: 50mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 40W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Gate Charge (Qg) (Max) @ Vgs: 12.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 635 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STD20
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD20P3H6AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD20P3H6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD20P3H6AG
MOSFET P-CH 30V 20A DPAK

MOSFET P-CH 30V 20A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-STD20P3H6AG 1278157-STD20P3H6AG STD20P3H6AG
Product Name Automotive P-Channel -30 V 33 mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data