Manufacturer: STMicroelectronics
Win Source Part Number: 749590-STD20NF10T4
Series: STripFET II
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Family Name: STD20NF10T4
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: DPAK
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 55nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1200pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 85W (Tc)
Rds On (Maximum) @ Id, Vgs: 45 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): NVD6495NLT4G; NVD6495NLT4G-VF01; ATP405-TL-H;
Introduction Date: October 28, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
MOSFET N CH 100V 25A DPAK
N-Channel 100V 25A (Tc) 85W (Tc) Surface Mount DPAK
MOSFET N CH 100V 25A DPAK
N-channel 100 V, 0.038 Ohm typ., 25 A STripFET II Power MOSFET in a DPAK package Product overview: STD20NF10T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 0.038 Ohm, 25 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 0.038 Ohm, 25 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD20NF10T4 can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 100V, 25A, TO-252 ROHS COMPLIANT: YES
MOSFET N CH 100V 25A DPAK
MOSFET N CH 100V 25A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 749590-STD20NF10T4 | 497-STD20NF10T4CT-ND | 278-STD20NF10T4 | 47AK6931 | STD20NF10T4 | STD20NF10T4 | STD20NF10T4 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD20NF10T4 | Single FETs, MOSFETs | N-Channel 100 V 0.038 Ohm 25 A MOSFET Transistor | Mosfet, N-Ch, 100V, 25A, To-252 Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| PD | 85000 milliwatts | 85000 milliwatts | 85000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |