STMicroelectronics, Inc. MOSFETs STD20NF06T4

Description
STD20NF06T4,MOSFET N-Ch 60V 24A DPAK
Request a Quote Datasheet
Description
STD20NF06T4,MOSFET N-Ch 60V 24A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7959047P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7959047P
MOSFETs 7959047P
STD20NF06T4,MOSFET N-Ch 60V 24A DPAK

STD20NF06T4,MOSFET N-Ch 60V 24A DPAK

Supplier's Site
MOSFETs - 7959047 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7959047
MOSFETs 7959047
STD20NF06T4,MOSFET N-Ch 60V 24A DPAK

STD20NF06T4,MOSFET N-Ch 60V 24A DPAK

Supplier's Site
MOSFETs - 1023533 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1023533
MOSFETs 1023533
STD20NF06T4,MOSFET N-Ch 60V 24A DPAK

STD20NF06T4,MOSFET N-Ch 60V 24A DPAK

Supplier's Site
Singapore, Singapore
60V 24A DPAK MOSFET Transistor
278-STD20NF06T4
60V 24A DPAK MOSFET Transistor 278-STD20NF06T4
60V 24A N-CH Power MOSFET DPAK 40mR RdsOn Product overview: STD20NF06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 24A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 24A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD20NF06T4 can be used for catalog matching and distributor lookup.

60V 24A N-CH Power MOSFET DPAK 40mR RdsOn Product overview: STD20NF06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 24A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 24A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD20NF06T4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-6561-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6561-1-ND
Single FETs, MOSFETs 497-6561-1-ND
N-Channel 60V 24A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 60V 24A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-6561-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6561-2-ND
Single FETs, MOSFETs 497-6561-2-ND
N-Channel 60V 24A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 60V 24A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-6561-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6561-6-ND
Single FETs, MOSFETs 497-6561-6-ND
N-Channel 60V 24A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 60V 24A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD20NF06T4 - 031124-STD20NF06T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD20NF06T4
031124-STD20NF06T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD20NF06T4 031124-STD20NF06T4
Manufacturer: STMicroelectronics Win Source Part Number: 031124-STD20NF06T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 31nC @ 10V Max Input Capacitance: 690pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 40 mOhm @ 12A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031124-STD20NF06T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 31nC @ 10V
Max Input Capacitance: 690pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 40 mOhm @ 12A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - STD20NF06T4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD20NF06T4
Single FETs, MOSFETs STD20NF06T4
MOSFET N-CH 60V 24A DPAK

MOSFET N-CH 60V 24A DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD20NF06T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD20NF06T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD20NF06T4
MOSFET N-CH 60V 24A DPAK

MOSFET N-CH 60V 24A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 60 Volt 24 Amp

MOSFET N-Ch 60 Volt 24 Amp

Buy Now Datasheet
Mosfet, N, D-Pak; Channel Type Stmicroelectronics - 26M3513 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, D-Pak; Channel Type Stmicroelectronics
26M3513
Mosfet, N, D-Pak; Channel Type Stmicroelectronics 26M3513
MOSFET, N, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:24A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:60W RoHS Compliant: Yes

MOSFET, N, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:24A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:60W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7959047P 7959047 278-STD20NF06T4 497-6561-1-ND 031124-STD20NF06T4 STD20NF06T4 STD20NF06T4 STD20NF06T4 26M3513
Product Name MOSFETs MOSFETs 60V 24A DPAK MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD20NF06T4 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N, D-Pak; Channel Type Stmicroelectronics
Package Type TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 31 nC @ 10 V TO-3
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Number of units in IC 1
PD 60000 milliwatts 60000 milliwatts 60000 milliwatts 60000 milliwatts
Unlock Full Specs
to access all available technical data