STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD20NE06T4 STD20NE06T4

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959725-STD20NE06T4 Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 50 W Rise Time: 85 ns Fall Time: 25 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252 Alternative Parts (Cross-Reference): STD20NE06T4STD20NE06 -T4; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Continuous Drain Current (ID): 20 A Drain to Source Breakdown Voltage: 60 V Drain to Source Resistance: 40 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959725-STD20NE06T4 Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 50 W Rise Time: 85 ns Fall Time: 25 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252 Alternative Parts (Cross-Reference): STD20NE06T4STD20NE06 -T4; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Continuous Drain Current (ID): 20 A Drain to Source Breakdown Voltage: 60 V Drain to Source Resistance: 40 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD20NE06T4 - 959725-STD20NE06T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD20NE06T4
959725-STD20NE06T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD20NE06T4 959725-STD20NE06T4
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959725-STD20NE06T4 Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 50 W Rise Time: 85 ns Fall Time: 25 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252 Alternative Parts (Cross-Reference): STD20NE06T4STD20NE06 -T4; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Continuous Drain Current (ID): 20 A Drain to Source Breakdown Voltage: 60 V Drain to Source Resistance: 40 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959725-STD20NE06T4
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 50 W
Rise Time: 85 ns
Fall Time: 25 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-252
Alternative Parts (Cross-Reference): STD20NE06T4STD20NE06-T4;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Continuous Drain Current (ID): 20 A
Drain to Source Breakdown Voltage: 60 V
Drain to Source Resistance: 40 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 959725-STD20NE06T4
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD20NE06T4
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1709044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114935SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
 - LM2724MX/NOPB - Rochester Electronics
Specs
Package Type SOIC8
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers