STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD1NK60T4 STD1NK60T4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 013549-STD1NK60T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Family Name: STD1NK60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 1A (Tc) Gate-Source Threshold Voltage: 3.7V @ 250μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 156pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 8.5 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): AP01L60H-A-HF; NDD01N60T4G; 2SK3371(Q); TSM1N60LCP R0; Introduction Date: June 09, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 013549-STD1NK60T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Family Name: STD1NK60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 1A (Tc) Gate-Source Threshold Voltage: 3.7V @ 250μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 156pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 8.5 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): AP01L60H-A-HF; NDD01N60T4G; 2SK3371(Q); TSM1N60LCP R0; Introduction Date: June 09, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD1NK60T4 - 013549-STD1NK60T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD1NK60T4
013549-STD1NK60T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD1NK60T4 013549-STD1NK60T4
Manufacturer: STMicroelectronics Win Source Part Number: 013549-STD1NK60T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Family Name: STD1NK60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 1A (Tc) Gate-Source Threshold Voltage: 3.7V @ 250μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 156pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 8.5 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): AP01L60H-A-HF; NDD01N60T4G; 2SK3371(Q); TSM1N60LCP R0; Introduction Date: June 09, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 013549-STD1NK60T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Family Name: STD1NK60
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 1A (Tc)
Gate-Source Threshold Voltage: 3.7V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 156pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 8.5 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): AP01L60H-A-HF; NDD01N60T4G; 2SK3371(Q); TSM1N60LCP R0;
Introduction Date: June 09, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
600V 1A DPAK MOSFET Transistor
278-STD1NK60T4
600V 1A DPAK MOSFET Transistor 278-STD1NK60T4
600V 1A N-CH MOSFET DPAK 8.5R Rds(on) Product overview: STD1NK60T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD1NK60T4 can be used for catalog matching and distributor lookup.

600V 1A N-CH MOSFET DPAK 8.5R Rds(on) Product overview: STD1NK60T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD1NK60T4 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-2483-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2483-2-ND
Single FETs, MOSFETs 497-2483-2-ND
N-Channel 600V 1A (Tc) 30W (Tc) Surface Mount DPAK

N-Channel 600V 1A (Tc) 30W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-2483-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2483-6-ND
Single FETs, MOSFETs 497-2483-6-ND
N-Channel 600V 1A (Tc) 30W (Tc) Surface Mount DPAK

N-Channel 600V 1A (Tc) 30W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-2483-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2483-1-ND
Single FETs, MOSFETs 497-2483-1-ND
N-Channel 600V 1A (Tc) 30W (Tc) Surface Mount DPAK

N-Channel 600V 1A (Tc) 30W (Tc) Surface Mount DPAK

Buy Now Datasheet
MOSFETs - 6875181 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875181
MOSFETs 6875181
MOSFET N-Channel 600V 1A SuperMESH DPAK

MOSFET N-Channel 600V 1A SuperMESH DPAK

Supplier's Site
MOSFETs - 9208727 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9208727
MOSFETs 9208727
MOSFET N-Channel 600V 1A SuperMESH DPAK

MOSFET N-Channel 600V 1A SuperMESH DPAK

Supplier's Site
MOSFETs - 6875181P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875181P
MOSFETs 6875181P
MOSFET N-Channel 600V 1A SuperMESH DPAK

MOSFET N-Channel 600V 1A SuperMESH DPAK

Supplier's Site
Mosfet, N Channel, 600V, 1A, Dpak; Channel Type Stmicroelectronics - 33R1142 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 1A, Dpak; Channel Type Stmicroelectronics
33R1142
Mosfet, N Channel, 600V, 1A, Dpak; Channel Type Stmicroelectronics 33R1142
MOSFET, N CHANNEL, 600V, 1A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:500mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 1A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:500mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - STD1NK60T4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD1NK60T4
Single FETs, MOSFETs STD1NK60T4
MOSFET N-CH 600V 1A DPAK

MOSFET N-CH 600V 1A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD1NK60T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD1NK60T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD1NK60T4
MOSFET N-CH 600V 1A DPAK

MOSFET N-CH 600V 1A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 600 Volt 1.0Amp Zener SuperMESH

MOSFET N-Ch 600 Volt 1.0Amp Zener SuperMESH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 013549-STD1NK60T4 278-STD1NK60T4 497-2483-2-ND 6875181 6875181P 33R1142 STD1NK60T4 STD1NK60T4 STD1NK60T4
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD1NK60T4 600V 1A DPAK MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs Mosfet, N Channel, 600V, 1A, Dpak; Channel Type Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 600 volts 600 volts
PD 30000 milliwatts 30000 milliwatts 30000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1047084-AUIRF7484Q - Win Source Electronics
Specs
Polarity N-Channel
PD 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F)
View Details
4 suppliers