STMicroelectronics, Inc. Single FETs, MOSFETs STD1NK60-1

Description
N-Channel 600V 1A (Tc) 30W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 600V 1A (Tc) 30W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12782-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12782-5-ND
Single FETs, MOSFETs 497-12782-5-ND
N-Channel 600V 1A (Tc) 30W (Tc) Through Hole I-PAK

N-Channel 600V 1A (Tc) 30W (Tc) Through Hole I-PAK

Buy Now Datasheet
Singapore, Singapore
600V 1A MOSFET Transistor
278-STD1NK60-1
600V 1A MOSFET Transistor 278-STD1NK60-1
600V 1A N-CH MOSFET, 8R RdsOn, IPAK, SuperMESH Product overview: STD1NK60-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD1NK60-1 can be used for catalog matching and distributor lookup.

600V 1A N-CH MOSFET, 8R RdsOn, IPAK, SuperMESH Product overview: STD1NK60-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD1NK60-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD1NK60-1 - 066307-STD1NK60-1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD1NK60-1
066307-STD1NK60-1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD1NK60-1 066307-STD1NK60-1
Manufacturer: STMicroelectronics Win Source Part Number: 066307-STD1NK60-1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 1A (Tc) Gate-Source Threshold Voltage: 3.7V @ 250μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 156pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 8.5 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 75

Manufacturer: STMicroelectronics
Win Source Part Number: 066307-STD1NK60-1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 1A (Tc)
Gate-Source Threshold Voltage: 3.7V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 156pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 8.5 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 75

Buy Now Datasheet
MOSFETs - 7612704P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7612704P
MOSFETs 7612704P
MOSFET N-Channel 600V 1A IPAK

MOSFET N-Channel 600V 1A IPAK

Supplier's Site
MOSFETs - 1687564 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687564
MOSFETs 1687564
MOSFET N-Channel 600V 1A IPAK

MOSFET N-Channel 600V 1A IPAK

Supplier's Site
Single FETs, MOSFETs - STD1NK60-1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD1NK60-1
Single FETs, MOSFETs STD1NK60-1
MOSFET N-CH 600V 1A IPAK

MOSFET N-CH 600V 1A IPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 600 Volt 1.0 A

MOSFET N-Ch 600 Volt 1.0 A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD1NK60-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD1NK60-1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD1NK60-1
MOSFET N-CH 600V 1A IPAK

MOSFET N-CH 600V 1A IPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-12782-5-ND 278-STD1NK60-1 066307-STD1NK60-1 7612704P 1687564 STD1NK60-1 STD1NK60-1 STD1NK60-1
Product Name Single FETs, MOSFETs 600V 1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD1NK60-1 MOSFETs MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; I-Pak IPAK Ipak (to-251) TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA
PD 30000 milliwatts 30000 milliwatts 30000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFS3004-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers