STMicroelectronics 60V DPAK MOSFET Transistor STD19NF06L

Description
MOSFET N-CH 60V DPAK Product overview: STD19NF06L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD19NF06L can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 60V DPAK Product overview: STD19NF06L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD19NF06L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
60V DPAK MOSFET Transistor - 278-STD19NF06L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V DPAK MOSFET Transistor
278-STD19NF06L
60V DPAK MOSFET Transistor 278-STD19NF06L
MOSFET N-CH 60V DPAK Product overview: STD19NF06L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD19NF06L can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V DPAK Product overview: STD19NF06L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD19NF06L can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - STD19NF06L - 803346-STD19NF06L - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STD19NF06L
803346-STD19NF06L
FETs - Single - STD19NF06L 803346-STD19NF06L
Manufacturer: STMicroelectronics Win Source Part Number: 803346-STD19NF06L Packaging: Reel Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: STD19

Manufacturer: STMicroelectronics
Win Source Part Number: 803346-STD19NF06L
Packaging: Reel
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: STD19

Buy Now
Sheung Wan, Hong Kong
MOSFET

MOSFET

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD19NF06L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD19NF06L
MOSFET N-CH 60V DPAK

MOSFET N-CH 60V DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STD19NF06L 803346-STD19NF06L STD19NF06L STD19NF06L
Product Name 60V DPAK MOSFET Transistor FETs - Single - STD19NF06L MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tape & Reel (TR) SOT3
Unlock Full Specs
to access all available technical data

Similar Products

55V 75A MOSFET Transistor - 278-AUIRF3205ZSTRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 170000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
7 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details