STMicroelectronics, Inc. Automotive N-Channel 30 V 25 mOhm MOSFET Transistor STD19N3LLH6AG

Description
Automotive-grade N-channel 30 V, 25 mOhm typ, 10 A STripFET H6 Power MOSFET in a DPAK package Product overview: STD19N3LLH6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 30 V, 25 mOhm, 10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30 V, 25 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD19N3LLH6AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive-grade N-channel 30 V, 25 mOhm typ, 10 A STripFET H6 Power MOSFET in a DPAK package Product overview: STD19N3LLH6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 30 V, 25 mOhm, 10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30 V, 25 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD19N3LLH6AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive N-Channel 30 V 25 mOhm MOSFET Transistor
278-STD19N3LLH6AG
Automotive N-Channel 30 V 25 mOhm MOSFET Transistor 278-STD19N3LLH6AG
Automotive-grade N-channel 30 V, 25 mOhm typ, 10 A STripFET H6 Power MOSFET in a DPAK package Product overview: STD19N3LLH6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 30 V, 25 mOhm, 10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30 V, 25 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD19N3LLH6AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 30 V, 25 mOhm typ, 10 A STripFET H6 Power MOSFET in a DPAK package Product overview: STD19N3LLH6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 30 V, 25 mOhm, 10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30 V, 25 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD19N3LLH6AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-16512-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16512-2-ND
Single FETs, MOSFETs 497-16512-2-ND
N-Channel 30V 10A (Tc) 30W (Tc) Surface Mount DPAK

N-Channel 30V 10A (Tc) 30W (Tc) Surface Mount DPAK

Buy Now Datasheet
FETs - Single - STD19N3LLH6AG - 806114-STD19N3LLH6AG - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STD19N3LLH6AG
806114-STD19N3LLH6AG
FETs - Single - STD19N3LLH6AG 806114-STD19N3LLH6AG
Manufacturer: STMicroelectronics Win Source Part Number: 806114-STD19N3LLH6AG Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: DPAK Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 30W (Tc) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 33mOhm at 5A, 10V Gate Charge (Qg) (Maximum) at Vgs: 3.7nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 321pF at 25V Current - Continuous Drain (Id) at 25°C: 10A (Tc) Vgs(th) (Maximum) at Id: 2.5V at 250μA Part Number Series: STD19 Maximum Vgs: ±20V

Manufacturer: STMicroelectronics
Win Source Part Number: 806114-STD19N3LLH6AG
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: DPAK
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 30W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 33mOhm at 5A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 3.7nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 321pF at 25V
Current - Continuous Drain (Id) at 25°C: 10A (Tc)
Vgs(th) (Maximum) at Id: 2.5V at 250μA
Part Number Series: STD19
Maximum Vgs: ±20V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD19N3LLH6AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD19N3LLH6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD19N3LLH6AG
MOSFET N-CH 30V 10A DPAK

MOSFET N-CH 30V 10A DPAK

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 30V, To-252; Channel Type Stmicroelectronics - 45AC7535 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 30V, To-252; Channel Type Stmicroelectronics
45AC7535
Mosfet, Aec-Q101, N-Ch, 30V, To-252; Channel Type Stmicroelectronics 45AC7535
MOSFET, AEC-Q101, N-CH, 30V, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 30V, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 30 V, 25 mOhm typ, 10 A STripFET H6 Power MOSFET in a DPAK package

MOSFET Automotive-grade N-channel 30 V, 25 mOhm typ, 10 A STripFET H6 Power MOSFET in a DPAK package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD19N3LLH6AG 497-16512-2-ND 806114-STD19N3LLH6AG STD19N3LLH6AG 45AC7535 STD19N3LLH6AG
Product Name Automotive N-Channel 30 V 25 mOhm MOSFET Transistor Single FETs, MOSFETs FETs - Single - STD19N3LLH6AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 30V, To-252; Channel Type Stmicroelectronics MOSFET
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data