N-Channel 30V 17A (Tc) 30W (Tc) Surface Mount DPAK
N-Channel 30V 17A (Tc) 30W (Tc) Surface Mount DPAK
N-Channel 30V 17A (Tc) 30W (Tc) Surface Mount DPAK
N-channel 30 V, 0.038 Ohm typ., 17A STripFET(TM) II Power MOSFET in a DPAK package Product overview: STD18NF03L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 0.038 Ohm, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.038 Ohm, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD18NF03L can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031120-STD18NF03L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 6.5nC @ 5V
Max Input Capacitance: 320pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 50 mOhm @ 8.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
MOSFET N-CH 30V 17A DPAK
MOSFET N Ch 500V 0.40 11A Pwr MOSFET
MOSFET N-CH 30V 17A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-7961-1-ND | 278-STD18NF03L | 031120-STD18NF03L | STD18NF03L | STD18NF03L | STD18NF03L |
| Product Name | Single FETs, MOSFETs | N-Channel 30 V 0.038 Ohm 17A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD18NF03L | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); D-Pak | 320 pF @ 25 V | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Transistor Grade / Operating Range | Automotive | |||||
| PD | 30000 milliwatts | 30000 milliwatts | 30000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |