STMicroelectronics 650V 11A DPAK MOSFET Transistor STD18N65M2-EP

Description
MOSFET N-CH 650V 11A DPAK Product overview: STD18N65M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 11A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 11A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD18N65M2-EP can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 650V 11A DPAK Product overview: STD18N65M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 11A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 11A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD18N65M2-EP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 11A DPAK MOSFET Transistor
278-STD18N65M2-EP
650V 11A DPAK MOSFET Transistor 278-STD18N65M2-EP
MOSFET N-CH 650V 11A DPAK Product overview: STD18N65M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 11A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 11A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD18N65M2-EP can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 11A DPAK Product overview: STD18N65M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 11A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 11A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD18N65M2-EP can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD18N65M2-EP - 935275-STD18N65M2-EP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD18N65M2-EP
935275-STD18N65M2-EP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD18N65M2-EP 935275-STD18N65M2-EP
Manufacturer: STMicroelectronics Win Source Part Number: 935275-STD18N65M2-EP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 11A (Tc) 110W (Tc) Surface Mount D-PAK (TO-252) Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 935275-STD18N65M2-EP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 11A (Tc) 110W (Tc) Surface Mount D-PAK (TO-252)
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD18N65M2-EP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD18N65M2-EP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD18N65M2-EP
MOSFET N-CH 650V 11A DPAK

MOSFET N-CH 650V 11A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STD18N65M2-EP 935275-STD18N65M2-EP STD18N65M2-EP
Product Name 650V 11A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD18N65M2-EP Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 110000 milliwatts
Unlock Full Specs
to access all available technical data