STMicroelectronics, Inc. SMD 550V 16A DPAK MOSFET Transistor STD18N55M5

Description
550V N-CH MOSFET, 16A, 150mR, DPAK, Surface Mount Product overview: STD18N55M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 550V, 16A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 550V, 16A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD18N55M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
550V N-CH MOSFET, 16A, 150mR, DPAK, Surface Mount Product overview: STD18N55M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 550V, 16A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 550V, 16A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD18N55M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 550V 16A DPAK MOSFET Transistor
278-STD18N55M5
SMD 550V 16A DPAK MOSFET Transistor 278-STD18N55M5
550V N-CH MOSFET, 16A, 150mR, DPAK, Surface Mount Product overview: STD18N55M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 550V, 16A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 550V, 16A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD18N55M5 can be used for catalog matching and distributor lookup.

550V N-CH MOSFET, 16A, 150mR, DPAK, Surface Mount Product overview: STD18N55M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 550V, 16A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 550V, 16A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD18N55M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-STD18N55M5TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STD18N55M5TR-ND
Single FETs, MOSFETs 497-STD18N55M5TR-ND
N-Channel 550V 16A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 550V 16A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-STD18N55M5DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STD18N55M5DKR-ND
Single FETs, MOSFETs 497-STD18N55M5DKR-ND
N-Channel 550V 16A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 550V 16A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-STD18N55M5CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STD18N55M5CT-ND
Single FETs, MOSFETs 497-STD18N55M5CT-ND
N-Channel 550V 16A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 550V 16A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD18N55M5 - 104469-STD18N55M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD18N55M5
104469-STD18N55M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD18N55M5 104469-STD18N55M5
Manufacturer: STMicroelectronics Win Source Part Number: 104469-STD18N55M5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 550V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 31nC @ 10V Max Input Capacitance: 1260pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 192 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 104469-STD18N55M5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 550V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 31nC @ 10V
Max Input Capacitance: 1260pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 192 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - STD18N55M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD18N55M5
Single FETs, MOSFETs STD18N55M5
MOSFET N-CH 550V 16A DPAK

MOSFET N-CH 550V 16A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD18N55M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD18N55M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD18N55M5
MOSFET N-CH 550V 16A DPAK

MOSFET N-CH 550V 16A DPAK

Supplier's Site
Mosfet Transistor, N Channel, 13 A, 550 V, 0.18 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics - 94T3339 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 13 A, 550 V, 0.18 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics
94T3339
Mosfet Transistor, N Channel, 13 A, 550 V, 0.18 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics 94T3339
MOSFET Transistor, N Channel, 13 A, 550 V, 0.18 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 13 A, 550 V, 0.18 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 550V 0.18 13A MDmesh M5 Power MOS

MOSFET N-Ch 550V 0.18 13A MDmesh M5 Power MOS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD18N55M5 497-STD18N55M5TR-ND 104469-STD18N55M5 STD18N55M5 STD18N55M5 94T3339 STD18N55M5
Product Name SMD 550V 16A DPAK MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD18N55M5 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 13 A, 550 V, 0.18 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
PD 90000 milliwatts 110000 milliwatts 110000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data