STMicroelectronics, Inc. 60V 5A 150MHz TO-252 Bipolar Transistor STD1805T4

Description
60V 5A NPN BJT Power Transistor, TO-252 DPAK, 150MHz Product overview: STD1805T4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, 150MHz, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, 150MHz, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STD1805T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60V 5A NPN BJT Power Transistor, TO-252 DPAK, 150MHz Product overview: STD1805T4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, 150MHz, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, 150MHz, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STD1805T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 5A 150MHz TO-252 Bipolar Transistor
276-STD1805T4
60V 5A 150MHz TO-252 Bipolar Transistor 276-STD1805T4
60V 5A NPN BJT Power Transistor, TO-252 DPAK, 150MHz Product overview: STD1805T4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, 150MHz, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, 150MHz, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STD1805T4 can be used for catalog matching and distributor lookup.

60V 5A NPN BJT Power Transistor, TO-252 DPAK, 150MHz Product overview: STD1805T4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, 150MHz, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, 150MHz, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STD1805T4 can be used for catalog matching and distributor lookup.

Supplier's Site
Single Bipolar Transistors - 497-5104-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-5104-2-ND
Single Bipolar Transistors 497-5104-2-ND
Bipolar (BJT) Transistor NPN 60V 5A 150MHz 15W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 60V 5A 150MHz 15W Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - STD1805T4 - 110751-STD1805T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - STD1805T4
110751-STD1805T4
TRANSISTORS - Transistors (BJT) - Single - STD1805T4 110751-STD1805T4
Manufacturer: STMicroelectronics Win Source Part Number: 110751-STD1805T4 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Family Name: STD1805 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 600mV @ 200mA, 5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 2V Maximum Power Dissipation: 15W Alternative Parts (Cross-Reference): 2SC4332-Z; 2SC5881R; 2SC3518K-Z-A; 2SC4332-K-Z ; Introduction Date: September 05, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 110751-STD1805T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Family Name: STD1805
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 600mV @ 200mA, 5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 15W
Alternative Parts (Cross-Reference): 2SC4332-Z; 2SC5881R; 2SC3518K-Z-A; 2SC4332-K-Z ;
Introduction Date: September 05, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STD1805T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STD1805T4
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STD1805T4
TRANS NPN 60V 5A DPAK

TRANS NPN 60V 5A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-STD1805T4 497-5104-2-ND 110751-STD1805T4 STD1805T4
Product Name 60V 5A 150MHz TO-252 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - STD1805T4 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
IC(max) 5000 milliamps 5000 milliamps 5000 milliamps
VCEO 60 volts 60 volts 60 volts
VCBO 150 volts
fT 150 MHz
Unlock Full Specs
to access all available technical data