Bipolar (BJT) Transistor NPN 60V 3A 150MHz 15W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 60V 3A 150MHz 15W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 60V 3A 150MHz 15W Surface Mount DPAK
LOW VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR Product overview: STD1802T4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STD1802T4 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 047347-STD1802T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: DPAK
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 400mV @ 150mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 15W
Alternative Parts (Cross-Reference): 2SD2318; STD1802-1; STD1802T4; STD1802;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT LOW VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR
TRANS NPN 60V 3A DPAK
TRANSISTOR, NPN, D-PAK; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:3A; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:150MHz RoHS Compliant: Yes
TRANS NPN 60V 3A DPAK
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1888425 | 1888425P | 497-15633-1-ND | 276-STD1802T4 | 047347-STD1802T4 | STD1802T4 | STD1802T4 | 26M3509 | STD1802T4 |
| Product Name | MOSFETs | MOSFETs | Single Bipolar Transistors | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - STD1802T4 | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, D-Pak; Transistor Polarity Stmicroelectronics | Single Bipolar Transistors |
| Package Type | Dpak | TO-252 (DPAK); TO-252 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; DPAK | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Number of units in IC | 1 | ||||||||
| TJ | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | ||||||
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | ||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps |