LOW VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR Product overview: STD1802T4-A from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STD1802T4-A can be used for catalog matching and distributor lookup.
Win Source Part Number: 987480-STD1802T4-A
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 15 W
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 400mV @ 150mA, 3A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 100mA, 2V
Frequency - Transition: 150MHz
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: STMicroelectronics
Other Names: 497-15668-2,497-1566
Base Product Number: STD1802
TRANS NPN 60V 3A DPAK
TRANS, AEC-Q101, NPN, 60V, 3A, 15W ROHS COMPLIANT: YES
TRANS NPN 60V 3A DPAK
Bipolar Transistors - BJT L/VT FST SWCH PW TRN NPN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-STD1802T4-A | 987480-STD1802T4-A | STD1802T4-A | 69AH2688 | STD1802T4-A | STD1802T4-A |
| Product Name | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Trans, Aec-Q101, Npn, 60V, 3A, 15W Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN; NPN | NPN | ||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||
| VCEO | 60 volts | 60 volts | 60 volts | |||
| VCBO | 80 volts | |||||
| fT | 150 MHz |