Manufacturer: STMicroelectronics
Win Source Part Number: 005267-STD17NF25
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 90W (Tc)
Family Name: STD17NF25
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 29.5nC @ 10V
Max Input Capacitance: 1000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 165 mOhm @ 8.5A, 10V
Introduction Date: February 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
250V 17A N-CH MOSFET DPAK 165mR Product overview: STD17NF25 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 17A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD17NF25 can be used for catalog matching and distributor lookup.
N-Channel 250V 17A (Tc) 90W (Tc) Surface Mount DPAK
N-Channel 250V 17A (Tc) 90W (Tc) Surface Mount DPAK
N-Channel 250V 17A (Tc) 90W (Tc) Surface Mount DPAK
MOSFET N-CH 250V 17A DPAK
MOSFET N-CH 250V 17A DPAK
MOSFET NCh 30V 0.0032Ohm 20A MOSFET
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 005267-STD17NF25 | 7612701P | 7612701 | 278-STD17NF25 | 497-7960-6-ND | STD17NF25 | STD17NF25 | STD17NF25 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD17NF25 | MOSFETs | MOSFETs | 250V 17A DPAK MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 250 volts | 250 volts | ||||||
| PD | 90000 milliwatts | 90000 milliwatts | 90000 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3; TO-252 (DPAK); D-Pak | TO-252 (DPAK); TO-252 | TO-252 (DPAK); Dpak (to-252) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |