Manufacturer: STMicroelectronics
Win Source Part Number: 031119-STD17NF03LT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 6.5nC @ 5V
Max Input Capacitance: 320pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 50 mOhm @ 8.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
N-Channel 30V 17A (Tc) 30W (Tc) Surface Mount DPAK
N-Channel 30V 17A (Tc) 30W (Tc) Surface Mount DPAK
N-Channel 30V 17A (Tc) 30W (Tc) Surface Mount DPAK
17A 30V N-CH MOSFET DPAK 50mR RDS(on) Product overview: STD17NF03LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A, 30V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 17A, 30V, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD17NF03LT4 can be used for catalog matching and distributor lookup.
MOSFET, N, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:16V; Gate Source Threshold Voltage Max:1.5V; Power Dissipation:30W RoHS Compliant: Yes
MOSFET N-CH 30V 17A DPAK
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 031119-STD17NF03LT4 | 7610691P | 1687561 | 497-3155-2-ND | 278-STD17NF03LT4 | STD17NF03LT4 | 26M3508 | STD17NF03LT4 | STD17NF03LT4 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD17NF03LT4 | MOSFETs | MOSFETs | Single FETs, MOSFETs | 17A 30V DPAK MOSFET Transistor | MOSFET | Mosfet, N, D-Pak; Channel Type Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 30 volts | 30 volts | |||||||
| PD | 30000 milliwatts | 30000 milliwatts | 30000 milliwatts | 30000 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||||
| Package Type | SOT3; TO-252 (DPAK); D-Pak | TO-252 (DPAK); TO-252 | TO-252 (DPAK); Dpak (to-252) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |