250V 14A N-CH MOSFET DPAK 235mR Power Transistor Product overview: STD16NF25 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 14A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 14A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD16NF25 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031118-STD16NF25
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 680pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 235 mOhm @ 6.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
N-Channel 250V 14A (Tc) 100W (Tc) Surface Mount DPAK
N-Channel 250V 14A (Tc) 100W (Tc) Surface Mount DPAK
N-Channel 250V 14A (Tc) 100W (Tc) Surface Mount DPAK
MOSFET, N-CH, 250V, 14A, 150DEG C, 85W; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:14A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:85W; No. of Pins:3Pins RoHS Compliant: Yes
MOSFET N-CH 250V 14A DPAK
MOSFET N-CH 250V 14A DPAK
MOSFET N-Channel 250V Pwr Mosfet
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STD16NF25 | 031118-STD16NF25 | 497-7959-1-ND | 07AH6957 | STD16NF25 | STD16NF25 | STD16NF25 |
| Product Name | 250V 14A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD16NF25 | Single FETs, MOSFETs | Mosfet, N-Ch, 250V, 14A, 150Deg C, 85W; Channel Type Stmicroelectronics | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 90000 milliwatts | 100000 milliwatts | 85000 milliwatts | 100000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| V(BR)DSS | 250 volts | 250 volts |