STMicroelectronics, Inc. MOSFETs STD16NF06LT4

Description
MOSFET N-Channel 60V 24A DPAK
Request a Quote Datasheet
Description
MOSFET N-Channel 60V 24A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7609550P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7609550P
MOSFETs 7609550P
MOSFET N-Channel 60V 24A DPAK

MOSFET N-Channel 60V 24A DPAK

Supplier's Site
MOSFETs - 1687464 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687464
MOSFETs 1687464
MOSFET N-Channel 60V 24A DPAK

MOSFET N-Channel 60V 24A DPAK

Supplier's Site
Singapore, Singapore
60V 24A DPAK MOSFET Transistor
278-STD16NF06LT4
60V 24A DPAK MOSFET Transistor 278-STD16NF06LT4
60V 24A N-CH MOSFET DPAK 85mR Product overview: STD16NF06LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 24A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 24A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD16NF06LT4 can be used for catalog matching and distributor lookup.

60V 24A N-CH MOSFET DPAK 85mR Product overview: STD16NF06LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 24A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 24A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD16NF06LT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD16NF06LT4 - 031117-STD16NF06LT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD16NF06LT4
031117-STD16NF06LT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD16NF06LT4 031117-STD16NF06LT4
Manufacturer: STMicroelectronics Win Source Part Number: 031117-STD16NF06LT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Family Name: STD16NF06L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 7.5nC @ 5V Max Input Capacitance: 370pF @ 25V Maximum Gate-Source Voltage: ±18V Maximum Rds On at Id,Vgs: 70 mOhm @ 8A, 10V Alternative Parts (Cross-Reference): IRLR4343-701PBF; 2SK2926(S); IRLR4343TRPBF; IRLR4343TR; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031117-STD16NF06LT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Family Name: STD16NF06L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 7.5nC @ 5V
Max Input Capacitance: 370pF @ 25V
Maximum Gate-Source Voltage: ±18V
Maximum Rds On at Id,Vgs: 70 mOhm @ 8A, 10V
Alternative Parts (Cross-Reference): IRLR4343-701PBF; 2SK2926(S); IRLR4343TRPBF; IRLR4343TR;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-4329-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4329-1-ND
Single FETs, MOSFETs 497-4329-1-ND
N-Channel 60V 24A (Tc) 40W (Tc) Surface Mount DPAK

N-Channel 60V 24A (Tc) 40W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-4329-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4329-6-ND
Single FETs, MOSFETs 497-4329-6-ND
N-Channel 60V 24A (Tc) 40W (Tc) Surface Mount DPAK

N-Channel 60V 24A (Tc) 40W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-4329-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4329-2-ND
Single FETs, MOSFETs 497-4329-2-ND
N-Channel 60V 24A (Tc) 40W (Tc) Surface Mount DPAK

N-Channel 60V 24A (Tc) 40W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - STD16NF06LT4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD16NF06LT4
Single FETs, MOSFETs STD16NF06LT4
MOSFET N-CH 60V 24A DPAK

MOSFET N-CH 60V 24A DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD16NF06LT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD16NF06LT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD16NF06LT4
MOSFET N-CH 60V 24A DPAK

MOSFET N-CH 60V 24A DPAK

Supplier's Site
Mosfet, N, To-252; Transistor Polarity Stmicroelectronics - 38K7876 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, To-252; Transistor Polarity Stmicroelectronics
38K7876
Mosfet, N, To-252; Transistor Polarity Stmicroelectronics 38K7876
MOSFET, N, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:24A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Power Dissipation Pd:40W; RoHS Compliant: Yes

MOSFET, N, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:24A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Power Dissipation Pd:40W; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 60 Volt 16 Amp

MOSFET N-Ch 60 Volt 16 Amp

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7609550P 1687464 278-STD16NF06LT4 031117-STD16NF06LT4 497-4329-1-ND STD16NF06LT4 STD16NF06LT4 38K7876 STD16NF06LT4
Product Name MOSFETs MOSFETs 60V 24A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD16NF06LT4 Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N, To-252; Transistor Polarity Stmicroelectronics MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
MOSFET Operating Mode Enhancement
Number of units in IC 1
PD 40000 milliwatts 40000 milliwatts 40000 milliwatts 40000 milliwatts
Unlock Full Specs
to access all available technical data