STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD16N65M5 STD16N65M5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031116-STD16N65M5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 90W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 1250pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 299 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): IPD65R250E6; TSM70N380CP ROG; STD18N65M5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031116-STD16N65M5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 90W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 1250pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 299 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): IPD65R250E6; TSM70N380CP ROG; STD18N65M5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD16N65M5 - 031116-STD16N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD16N65M5
031116-STD16N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD16N65M5 031116-STD16N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 031116-STD16N65M5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 90W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 1250pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 299 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): IPD65R250E6; TSM70N380CP ROG; STD18N65M5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031116-STD16N65M5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 90W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 1250pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 299 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): IPD65R250E6; TSM70N380CP ROG; STD18N65M5;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
650V 12A DPAK MOSFET Transistor
278-STD16N65M5
650V 12A DPAK MOSFET Transistor 278-STD16N65M5
650V 12A N-CH MOSFET DPAK 299mR RdsOn Product overview: STD16N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 12A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 12A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD16N65M5 can be used for catalog matching and distributor lookup.

650V 12A N-CH MOSFET DPAK 299mR RdsOn Product overview: STD16N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 12A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 12A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD16N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-8774-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8774-2-ND
Single FETs, MOSFETs 497-8774-2-ND
N-Channel 650V 12A (Tc) 90W (Tc) Surface Mount DPAK

N-Channel 650V 12A (Tc) 90W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-8774-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8774-6-ND
Single FETs, MOSFETs 497-8774-6-ND
N-Channel 650V 12A (Tc) 90W (Tc) Surface Mount DPAK

N-Channel 650V 12A (Tc) 90W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-8774-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8774-1-ND
Single FETs, MOSFETs 497-8774-1-ND
N-Channel 650V 12A (Tc) 90W (Tc) Surface Mount DPAK

N-Channel 650V 12A (Tc) 90W (Tc) Surface Mount DPAK

Buy Now Datasheet
MOSFETs - 7610689P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610689P
MOSFETs 7610689P
MOSFET N-Channel 650V 12A DPAK

MOSFET N-Channel 650V 12A DPAK

Supplier's Site
MOSFETs - 7610689 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610689
MOSFETs 7610689
MOSFET N-Channel 650V 12A DPAK

MOSFET N-Channel 650V 12A DPAK

Supplier's Site
MOSFETs - 1687560 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687560
MOSFETs 1687560
MOSFET N-Channel 650V 12A DPAK

MOSFET N-Channel 650V 12A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 650 Volt 12 Amp

MOSFET N-Ch 650 Volt 12 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD16N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD16N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD16N65M5
MOSFET N-CH 650V 12A DPAK

MOSFET N-CH 650V 12A DPAK

Supplier's Site
Mosfet, N Ch, 650V, 12A, Dpak; Transistor Polarity Stmicroelectronics - 94T3338 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 650V, 12A, Dpak; Transistor Polarity Stmicroelectronics
94T3338
Mosfet, N Ch, 650V, 12A, Dpak; Transistor Polarity Stmicroelectronics 94T3338
MOSFET, N CH, 650V, 12A, DPAK; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.23ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

MOSFET, N CH, 650V, 12A, DPAK; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.23ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - STD16N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD16N65M5
Single FETs, MOSFETs STD16N65M5
MOSFET N-CH 650V 12A DPAK

MOSFET N-CH 650V 12A DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 031116-STD16N65M5 278-STD16N65M5 497-8774-2-ND 7610689P 7610689 STD16N65M5 STD16N65M5 94T3338 STD16N65M5
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD16N65M5 650V 12A DPAK MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 650V, 12A, Dpak; Transistor Polarity Stmicroelectronics Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 650 volts 650 volts
PD 90000 milliwatts 90000 milliwatts 90000 milliwatts
TJ 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Package Type SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data